Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316BDS-T1-GE3 SI2316BDS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 097302-SI2316BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 1.66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.6nC @ 10V Max Input Capacitance: 350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 097302-SI2316BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 1.66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.6nC @ 10V Max Input Capacitance: 350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316BDS-T1-GE3 - 097302-SI2316BDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316BDS-T1-GE3
097302-SI2316BDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316BDS-T1-GE3 097302-SI2316BDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 097302-SI2316BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 1.66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.6nC @ 10V Max Input Capacitance: 350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097302-SI2316BDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 1.66W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.6nC @ 10V
Max Input Capacitance: 350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI2316BDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2316BDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2316BDS-T1-GE3TR-ND
N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2316BDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2316BDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2316BDS-T1-GE3CT-ND
N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2316BDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2316BDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2316BDS-T1-GE3DKR-ND
N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 4.5A SOT-23 MOSFET Transistor
278-SI2316BDS-T1-GE3
30V 4.5A SOT-23 MOSFET Transistor 278-SI2316BDS-T1-GE3
N-CH MOSFET, 30V, 4.5A, 50mR, SOT-23-3 Product overview: SI2316BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2316BDS-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 30V, 4.5A, 50mR, SOT-23-3 Product overview: SI2316BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2316BDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2316BDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2316BDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2316BDS-T1-GE3
MOSFET N-CH 30V 4.5A SOT23-3

MOSFET N-CH 30V 4.5A SOT23-3

Supplier's Site
N Channel Mosfet, 30V, 4.5A, To-236; Channel Type Vishay - 16P3710 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 4.5A, To-236; Channel Type Vishay
16P3710
N Channel Mosfet, 30V, 4.5A, To-236; Channel Type Vishay 16P3710
N CHANNEL MOSFET, 30V, 4.5A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 4.5A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 4.5A, To-236-3, Full Reel; Channel Type Vishay - 29X0525 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 4.5A, To-236-3, Full Reel; Channel Type Vishay
29X0525
Mosfet, N Channel, 30V, 4.5A, To-236-3, Full Reel; Channel Type Vishay 29X0525
MOSFET, N CHANNEL, 30V, 4.5A, TO-236-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.66W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 4.5A, TO-236-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.66W RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 30V 4.5A 1.66W 50mohm @ 10V

MOSFET 30V 4.5A 1.66W 50mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 097302-SI2316BDS-T1-GE3 SI2316BDS-T1-GE3TR-ND 278-SI2316BDS-T1-GE3 SI2316BDS-T1-GE3 16P3710 29X0525 SI2316BDS-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2316BDS-T1-GE3 Single FETs, MOSFETs 30V 4.5A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 4.5A, To-236; Channel Type Vishay Mosfet, N Channel, 30V, 4.5A, To-236-3, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 1250 to 1660 milliwatts 1250 milliwatts 1660 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8409-7TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers