Vishay Precision Group N-Channel 20V 5.9A SOT-23 MOSFET Transistor SI2374DS-T1-GE3

Description
N-Channel JFET, 20V, 5.9A ID, 25mR Rds(on), SOT-23 Product overview: SI2374DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2374DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 5.9A ID, 25mR Rds(on), SOT-23 Product overview: SI2374DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2374DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 5.9A SOT-23 MOSFET Transistor
278-SI2374DS-T1-GE3
N-Channel 20V 5.9A SOT-23 MOSFET Transistor 278-SI2374DS-T1-GE3
N-Channel JFET, 20V, 5.9A ID, 25mR Rds(on), SOT-23 Product overview: SI2374DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2374DS-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 5.9A ID, 25mR Rds(on), SOT-23 Product overview: SI2374DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2374DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1464438 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464438
MOSFETs 1464438
N-channel MOSFET 20V 5.9A 30mOhm SOT-23

N-channel MOSFET 20V 5.9A 30mOhm SOT-23

Supplier's Site
MOSFETs - 1526360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526360
MOSFETs 1526360
N-channel MOSFET 20V 5.9A 30mOhm SOT-23

N-channel MOSFET 20V 5.9A 30mOhm SOT-23

Supplier's Site
MOSFETs - 1526360P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526360P
MOSFETs 1526360P
N-channel MOSFET 20V 5.9A 30mOhm SOT-23

N-channel MOSFET 20V 5.9A 30mOhm SOT-23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2374DS-T1-GE3 - 189615-SI2374DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2374DS-T1-GE3
189615-SI2374DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2374DS-T1-GE3 189615-SI2374DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 189615-SI2374DS-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96mW, 80mW Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 735pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 189615-SI2374DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96mW, 80mW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 735pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI2374DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2374DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2374DS-T1-GE3TR-ND
N-Channel 20V 4.5A (Ta), 5.9A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 4.5A (Ta), 5.9A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2374DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2374DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2374DS-T1-GE3DKR-ND
N-Channel 20V 4.5A (Ta), 5.9A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 4.5A (Ta), 5.9A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2374DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2374DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2374DS-T1-GE3CT-ND
N-Channel 20V 4.5A (Ta), 5.9A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 4.5A (Ta), 5.9A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2374DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2374DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2374DS-T1-GE3
MOSFET N-CH 20V 4.5A/5.9A SOT23

MOSFET N-CH 20V 4.5A/5.9A SOT23

Supplier's Site
Single FETs, MOSFETs - SI2374DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2374DS-T1-GE3
Single FETs, MOSFETs SI2374DS-T1-GE3
MOSFET N-CH 20V 4.5A/5.9A SOT23

MOSFET N-CH 20V 4.5A/5.9A SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 5.9A, Sot-23; Channel Type Vishay - 70AC6499 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 5.9A, Sot-23; Channel Type Vishay
70AC6499
Mosfet, N-Ch, 20V, 5.9A, Sot-23; Channel Type Vishay 70AC6499
MOSFET, N-CH, 20V, 5.9A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 20V, 5.9A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 5.9A, Sot-23; Transistor Polarity Vishay - 05AC9485 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 5.9A, Sot-23; Transistor Polarity Vishay
05AC9485
Mosfet, N-Ch, 20V, 5.9A, Sot-23; Transistor Polarity Vishay 05AC9485
MOSFET, N-CH, 20V, 5.9A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:5.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 5.9A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:5.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs SOT-23

MOSFET 20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2374DS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2374DS-T1-GE3
20V 30mΩ@4A,4.5V 1V@250uA N Channel SOT-23-3(TO-236-3) MOSFETs ROHS

20V 30mΩ@4A,4.5V 1V@250uA N Channel SOT-23-3(TO-236-3) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2374DS-T1-GE3 1464438 1526360P 189615-SI2374DS-T1-GE3 SI2374DS-T1-GE3TR-ND SI2374DS-T1-GE3 SI2374DS-T1-GE3 70AC6499 05AC9485 SI2374DS-T1-GE3 SI2374DS-T1-GE3
Product Name N-Channel 20V 5.9A SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2374DS-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 5.9A, Sot-23; Channel Type Vishay Mosfet, N-Ch, 20V, 5.9A, Sot-23; Transistor Polarity Vishay MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 1700 milliwatts 96 to 80 milliwatts 960 milliwatts 960 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type Sot-363 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23
Unlock Full Specs
to access all available technical data