Vishay Precision Group Single FETs, MOSFETs SI1021R-T1-GE3

Description
P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A
Request a Quote Datasheet
Description
P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1021R-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1021R-T1-GE3CT-ND
Single FETs, MOSFETs SI1021R-T1-GE3CT-ND
P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A

P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1021R-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1021R-T1-GE3DKR-ND
Single FETs, MOSFETs SI1021R-T1-GE3DKR-ND
P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A

P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1021R-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1021R-T1-GE3TR-ND
Single FETs, MOSFETs SI1021R-T1-GE3TR-ND
P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A

P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1021R-T1-GE3 - 028328-SI1021R-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1021R-T1-GE3
028328-SI1021R-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1021R-T1-GE3 028328-SI1021R-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028328-SI1021R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 190mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.7nC @ 15V Max Input Capacitance: 23pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028328-SI1021R-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 190mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.7nC @ 15V
Max Input Capacitance: 23pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD -60V 190mA MOSFET Transistor
278-SI1021R-T1-GE3
SMD -60V 190mA MOSFET Transistor 278-SI1021R-T1-GE3
P-CH JFET -60V, 190mA, 4R, SOT-416, Surface Mount Product overview: SI1021R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -60V, 190mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -60V, 190mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1021R-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET -60V, 190mA, 4R, SOT-416, Surface Mount Product overview: SI1021R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -60V, 190mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -60V, 190mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1021R-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SC75A

MOSFET -60V Vds 20V Vgs SC75A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1021R-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1021R-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1021R-T1-GE3
MOSFET P-CH 60V 190MA SC75A

MOSFET P-CH 60V 190MA SC75A

Supplier's Site
Single FETs, MOSFETs - SI1021R-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1021R-T1-GE3
Single FETs, MOSFETs SI1021R-T1-GE3
MOSFET P-CH 60V 190MA SC75A

MOSFET P-CH 60V 190MA SC75A

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 0.19A, 150Deg C/0.25W; Channel Type Vishay - 97W2616 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 0.19A, 150Deg C/0.25W; Channel Type Vishay
97W2616
Mosfet, P-Ch, 60V, 0.19A, 150Deg C/0.25W; Channel Type Vishay 97W2616
MOSFET, P-CH, 60V, 0.19A, 150DEG C/0.25W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 0.19A, 150DEG C/0.25W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -60V, -190Ma, Sot-416-3; Channel Type Vishay - 69W7170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -190Ma, Sot-416-3; Channel Type Vishay
69W7170
Mosfet, P Channel, -60V, -190Ma, Sot-416-3; Channel Type Vishay 69W7170
MOSFET, P CHANNEL, -60V, -190mA, SOT-416-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -190mA, SOT-416-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1021R-T1-GE3CT-ND 028328-SI1021R-T1-GE3 278-SI1021R-T1-GE3 SI1021R-T1-GE3 SI1021R-T1-GE3 SI1021R-T1-GE3 97W2616 69W7170
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1021R-T1-GE3 SMD -60V 190mA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 0.19A, 150Deg C/0.25W; Channel Type Vishay Mosfet, P Channel, -60V, -190Ma, Sot-416-3; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SC-75, SOT-416 SOT3; SC-75A Surface Mount SC-75, SOT-416 TO-3 TO-3
V(BR)DSS 60 volts 60 volts
PD 250 milliwatts 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data