Vishay Precision Group 60V 305mA MOSFET Transistor SI1029X-T1-GE3

Description
N/P-CH JFET 60V 305mA 1.4R SOT-563F SM Product overview: SI1029X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1029X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N/P-CH JFET 60V 305mA 1.4R SOT-563F SM Product overview: SI1029X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1029X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 305mA MOSFET Transistor
278-SI1029X-T1-GE3
60V 305mA MOSFET Transistor 278-SI1029X-T1-GE3
N/P-CH JFET 60V 305mA 1.4R SOT-563F SM Product overview: SI1029X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1029X-T1-GE3 can be used for catalog matching and distributor lookup.

N/P-CH JFET 60V 305mA 1.4R SOT-563F SM Product overview: SI1029X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1029X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1029X-T1-GE3 - 103361-SI1029X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1029X-T1-GE3
103361-SI1029X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1029X-T1-GE3 103361-SI1029X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 103361-SI1029X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si1029X Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 305mA, 190mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.75nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): DMG1029SV-7; CMLM0708A; CMLM0708A TR; Introduction Date: April 18, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 103361-SI1029X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si1029X
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 305mA, 190mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Max Input Capacitance: 30pF @ 25V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): DMG1029SV-7; CMLM0708A; CMLM0708A TR;
Introduction Date: April 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 7879055P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879055P
MOSFETs 7879055P
MOSFET Dual N/P-Ch 60V 0.3/0.19A SOT563F

MOSFET Dual N/P-Ch 60V 0.3/0.19A SOT563F

Supplier's Site
MOSFETs - 7879055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879055
MOSFETs 7879055
MOSFET Dual N/P-Ch 60V 0.3/0.19A SOT563F

MOSFET Dual N/P-Ch 60V 0.3/0.19A SOT563F

Supplier's Site
FET, MOSFET Arrays - SI1029X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1029X-T1-GE3CT-ND
FET, MOSFET Arrays SI1029X-T1-GE3CT-ND
Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1029X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1029X-T1-GE3DKR-ND
FET, MOSFET Arrays SI1029X-T1-GE3DKR-ND
Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1029X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1029X-T1-GE3TR-ND
FET, MOSFET Arrays SI1029X-T1-GE3TR-ND
Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1029X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1029X-T1-GE3
FET, MOSFET Arrays SI1029X-T1-GE3
MOSFET N/P-CH 60V SC89-6

MOSFET N/P-CH 60V SC89-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1029X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1029X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1029X-T1-GE3
MOSFET N/P-CH 60V 0.305A SC89

MOSFET N/P-CH 60V 0.305A SC89

Supplier's Site
MOSFET N/P-CH 60V SC89-6 - 880-SI1029X-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 60V SC89-6
880-SI1029X-T1-GE3
MOSFET N/P-CH 60V SC89-6 880-SI1029X-T1-GE3
MOSFET N/P-CH 60V SC89-6

MOSFET N/P-CH 60V SC89-6

Supplier's Site
Mosfet, N And P Channel, 60V, 1.4Ohm, 305Ma, Sot-563, Full Reel; Transistor Polarity Vishay - 84W7285 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N And P Channel, 60V, 1.4Ohm, 305Ma, Sot-563, Full Reel; Transistor Polarity Vishay
84W7285
Mosfet, N And P Channel, 60V, 1.4Ohm, 305Ma, Sot-563, Full Reel; Transistor Polarity Vishay 84W7285
MOSFET, N AND P CHANNEL, 60V, 1.4OHM, 305mA, SOT-563, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:305mA; On Resistance Rds(on):1.4ohm; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, N AND P CHANNEL, 60V, 1.4OHM, 305mA, SOT-563, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:305mA; On Resistance Rds(on):1.4ohm; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, Np Ch, 60V, Sc-89; Transistor Polarity Vishay - 60AC3815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np Ch, 60V, Sc-89; Transistor Polarity Vishay
60AC3815
Mosfet, Np Ch, 60V, Sc-89; Transistor Polarity Vishay 60AC3815
MOSFET, NP CH, 60V, SC-89; Transistor Polarity:N and P Channel; Continuous Drain Current Id:305mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, NP CH, 60V, SC-89; Transistor Polarity:N and P Channel; Continuous Drain Current Id:305mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SC89-6 N&P PAIR

MOSFET 60V Vds 20V Vgs SC89-6 N&P PAIR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1029X-T1-GE3 103361-SI1029X-T1-GE3 7879055P 7879055 SI1029X-T1-GE3CT-ND SI1029X-T1-GE3 SI1029X-T1-GE3 880-SI1029X-T1-GE3 84W7285 60AC3815 SI1029X-T1-GE3
Product Name 60V 305mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1029X-T1-GE3 MOSFETs MOSFETs FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 60V SC89-6 Mosfet, N And P Channel, 60V, 1.4Ohm, 305Ma, Sot-563, Full Reel; Transistor Polarity Vishay Mosfet, Np Ch, 60V, Sc-89; Transistor Polarity Vishay MOSFET
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL P-Channel
PD 250 milliwatts 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts 60 volts
Package Type SOT3; SC-89-6 SC-89-6 Sot-523 (sc-89) SOT-563, SOT-666 SOT-563, SOT-666 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers