Vishay Precision Group MOSFETs SI2367DS-T1-GE3

Description
Trans MOSFET P-CH 20V 2.8A 3-Pin
Request a Quote Datasheet
Description
Trans MOSFET P-CH 20V 2.8A 3-Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8123136 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123136
MOSFETs 8123136
Trans MOSFET P-CH 20V 2.8A 3-Pin

Trans MOSFET P-CH 20V 2.8A 3-Pin

Supplier's Site
MOSFETs - 8123136P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123136P
MOSFETs 8123136P
Trans MOSFET P-CH 20V 2.8A 3-Pin

Trans MOSFET P-CH 20V 2.8A 3-Pin

Supplier's Site
MOSFETs - 1656933 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656933
MOSFETs 1656933
Trans MOSFET P-CH 20V 2.8A 3-Pin

Trans MOSFET P-CH 20V 2.8A 3-Pin

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2367DS-T1-GE3 - 028395-SI2367DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2367DS-T1-GE3
028395-SI2367DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2367DS-T1-GE3 028395-SI2367DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028395-SI2367DS-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 960mW (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 23nC @ 8V Max Input Capacitance: 561pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 66 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028395-SI2367DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 960mW (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 23nC @ 8V
Max Input Capacitance: 561pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 66 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 20V 3.8A SOT-23 MOSFET Transistor
278-SI2367DS-T1-GE3
SMD 20V 3.8A SOT-23 MOSFET Transistor 278-SI2367DS-T1-GE3
P-CH JFET SOT-23 20V 66mR 3.8A Surface Mount Product overview: SI2367DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.8A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2367DS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET SOT-23 20V 66mR 3.8A Surface Mount Product overview: SI2367DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.8A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2367DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2367DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2367DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2367DS-T1-GE3DKR-ND
P-Channel 20V 3.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2367DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2367DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2367DS-T1-GE3TR-ND
P-Channel 20V 3.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2367DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2367DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2367DS-T1-GE3CT-ND
P-Channel 20V 3.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2367DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2367DS-T1-GE3
Single FETs, MOSFETs SI2367DS-T1-GE3
MOSFET P-CH 20V 3.8A SOT23-3

MOSFET P-CH 20V 3.8A SOT23-3

Supplier's Site Datasheet
P Channel Mosfet, -20V, 3.8A, Full Reel; Channel Type Vishay - 35R0031 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 3.8A, Full Reel; Channel Type Vishay
35R0031
P Channel Mosfet, -20V, 3.8A, Full Reel; Channel Type Vishay 35R0031
P CHANNEL MOSFET, -20V, 3.8A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 3.8A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 20V, 3.8A, To-236 Rohs Compliant Vishay - 57AJ0431 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.8A, To-236 Rohs Compliant Vishay
57AJ0431
Mosfet, P-Ch, 20V, 3.8A, To-236 Rohs Compliant Vishay 57AJ0431
MOSFET, P-CH, 20V, 3.8A, TO-236 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3.8A, TO-236 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs SOT-23

MOSFET -20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2367DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2367DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2367DS-T1-GE3
MOSFET P-CH 20V 3.8A SOT23-3

MOSFET P-CH 20V 3.8A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8123136 8123136P 028395-SI2367DS-T1-GE3 278-SI2367DS-T1-GE3 SI2367DS-T1-GE3DKR-ND SI2367DS-T1-GE3 35R0031 57AJ0431 SI2367DS-T1-GE3 SI2367DS-T1-GE3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2367DS-T1-GE3 SMD 20V 3.8A SOT-23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs P Channel Mosfet, -20V, 3.8A, Full Reel; Channel Type Vishay Mosfet, P-Ch, 20V, 3.8A, To-236 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 (to-236) SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
N-Channel 60V 210A MOSFET Transistor - 278-AUIRFSL3206 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers