The SI2302B-TP is an N-channel MOSFET in a SOT-23 package, designed for low-voltage switching applications. It features a 20 V drain-source voltage rating, a continuous drain current of 3 A at 25°C, and a maximum power dissipation of 1.1 W. Thermal resistance is 117°C/W junction to ambient. The device has a gate-source threshold voltage range of 0.55 V to 1.1 V and a drain-source on-resistance of up to 70 mΩ at 2.5 V gate drive. Operating junction and storage temperatures range from -55°C to +150°C. The epoxy compound meets UL 94 V-0 flammability rating, and the part is RoHS compliant and halogen-free. Moisture sensitivity level is 1.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2302B-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |