Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-E3 SI2328DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 094397-SI2328DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 730mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.15A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 094397-SI2328DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 730mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.15A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-E3 - 094397-SI2328DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-E3
094397-SI2328DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-E3 094397-SI2328DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 094397-SI2328DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 730mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.15A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 094397-SI2328DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.15A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI2328DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2328DS-T1-E3TR-ND
Single FETs, MOSFETs SI2328DS-T1-E3TR-ND
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2328DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2328DS-T1-E3CT-ND
Single FETs, MOSFETs SI2328DS-T1-E3CT-ND
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2328DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2328DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2328DS-T1-E3DKR-ND
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 7103266P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103266P
MOSFETs 7103266P
MOSFET N-Channel 100V 1.15A TO236

MOSFET N-Channel 100V 1.15A TO236

Supplier's Site
MOSFETs - 9190278 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190278
MOSFETs 9190278
MOSFET N-Channel 100V 1.15A TO236

MOSFET N-Channel 100V 1.15A TO236

Supplier's Site
Singapore, Singapore
100V 1.15A MOSFET Transistor
278-SI2328DS-T1-E3
100V 1.15A MOSFET Transistor 278-SI2328DS-T1-E3
N-CH JFET 100V 1.15A 250mR TO-236 SMT Product overview: SI2328DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2328DS-T1-E3 can be used for catalog matching and distributor lookup.

N-CH JFET 100V 1.15A 250mR TO-236 SMT Product overview: SI2328DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2328DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS MOSFET N-CH 100V 1.15A 3-PIN TO-236 T/R - 70026412 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANS MOSFET N-CH 100V 1.15A 3-PIN TO-236 T/R
70026412
TRANS MOSFET N-CH 100V 1.15A 3-PIN TO-236 T/R 70026412
TRANS MOSFET N-CH 100V 1.15A 3-PIN TO-236 T/R

TRANS MOSFET N-CH 100V 1.15A 3-PIN TO-236 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2328DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2328DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2328DS-T1-E3
MOSFET N-CH 100V 1.15A SOT23-3

MOSFET N-CH 100V 1.15A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2328DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2328DS-T1-E3
Single FETs, MOSFETs SI2328DS-T1-E3
MOSFET N-CH 100V 1.15A SOT23-3

MOSFET N-CH 100V 1.15A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SOT-23

MOSFET 100V Vds 20V Vgs SOT-23

Buy Now Datasheet
N Channel Mosfet; Channel Type Vishay - 06J7585 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J7585
N Channel Mosfet; Channel Type Vishay 06J7585
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.25W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.25W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, Full Reel; Channel Type Vishay - 35K3454 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Full Reel; Channel Type Vishay
35K3454
N Channel Mosfet, Full Reel; Channel Type Vishay 35K3454
N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094397-SI2328DS-T1-E3 SI2328DS-T1-E3TR-ND 7103266P 9190278 278-SI2328DS-T1-E3 70026412 SI2328DS-T1-E3 SI2328DS-T1-E3 SI2328DS-T1-E3 06J7585 35K3454
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-E3 Single FETs, MOSFETs MOSFETs MOSFETs 100V 1.15A MOSFET Transistor TRANS MOSFET N-CH 100V 1.15A 3-PIN TO-236 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet; Channel Type Vishay N Channel Mosfet, Full Reel; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 730 milliwatts 730 milliwatts 730 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 (to-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products