Vishay Intertechnology, Inc. 20V 1.1A MOSFET Transistor SI1902CDL-T1-GE3

Description
2 N-Ch JFET 20V 1.1A 235mR SC SMT Product overview: SI1902CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902CDL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 N-Ch JFET 20V 1.1A 235mR SC SMT Product overview: SI1902CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902CDL-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.1A MOSFET Transistor
278-SI1902CDL-T1-GE3
20V 1.1A MOSFET Transistor 278-SI1902CDL-T1-GE3
2 N-Ch JFET 20V 1.1A 235mR SC SMT Product overview: SI1902CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902CDL-T1-GE3 can be used for catalog matching and distributor lookup.

2 N-Ch JFET 20V 1.1A 235mR SC SMT Product overview: SI1902CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902CDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1902CDL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902CDL-T1-GE3CT-ND
FET, MOSFET Arrays SI1902CDL-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902CDL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902CDL-T1-GE3DKR-ND
FET, MOSFET Arrays SI1902CDL-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902CDL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902CDL-T1-GE3TR-ND
FET, MOSFET Arrays SI1902CDL-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902CDL-T1-GE3 - 046856-SI1902CDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902CDL-T1-GE3
046856-SI1902CDL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902CDL-T1-GE3 046856-SI1902CDL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 046856-SI1902CDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 420mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.1A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 10V Max Input Capacitance: 62pF @ 10V Maximum Rds On at Id,Vgs: 235 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 046856-SI1902CDL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 420mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 10V
Max Input Capacitance: 62pF @ 10V
Maximum Rds On at Id,Vgs: 235 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1902CDL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1902CDL-T1-GE3
FET, MOSFET Arrays SI1902CDL-T1-GE3
MOSFET 2N-CH 20V 1.1A SC-70-6

MOSFET 2N-CH 20V 1.1A SC-70-6

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 20V, 1.1A, Sot-363-6; Transistor Polarity Vishay - 04AJ4583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 1.1A, Sot-363-6; Transistor Polarity Vishay
04AJ4583
Mosfet, Dual, N-Ch, 20V, 1.1A, Sot-363-6; Transistor Polarity Vishay 04AJ4583
MOSFET, DUAL, N-CH, 20V, 1.1A, SOT-363-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:1.1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.195ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

MOSFET, DUAL, N-CH, 20V, 1.1A, SOT-363-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:1.1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.195ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1902CDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1902CDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1902CDL-T1-GE3
MOSFET 2N-CH 20V 1.1A SC70-6

MOSFET 2N-CH 20V 1.1A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1902CDL-T1-GE3 SI1902CDL-T1-GE3CT-ND 046856-SI1902CDL-T1-GE3 SI1902CDL-T1-GE3 04AJ4583 SI1902CDL-T1-GE3
Product Name 20V 1.1A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902CDL-T1-GE3 FET, MOSFET Arrays Mosfet, Dual, N-Ch, 20V, 1.1A, Sot-363-6; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 420 milliwatts 420 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products