The SI2305B is a P-channel MOSFET in an SOT-23 package, designed for low-power switching applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -4.2 A at 25°C, reducing to -2.7 A at 100°C. The device features a maximum power dissipation of 1.4 W and a thermal resistance of 90°C/W. Its on-resistance ranges from 30 mΩ to 63 mΩ depending on gate voltage and current. The gate-source voltage is rated at ±10 V, and the junction operating temperature ranges from -55°C to +150°C. The package meets UL 94 V-0 flammability rating and is halogen-free and RoHS compliant. The part is available in tape and reel packaging, with the SI2305B-13P variant supplied in 10K pcs/reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2305B-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |