ROHM Semiconductor USA, LLC FET, MOSFET Arrays SH8M70TB1

Description
Mosfet Array N and P-Channel 250V 3A, 2.5A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 250V 3A, 2.5A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SH8M70TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8M70TB1TR-ND
FET, MOSFET Arrays SH8M70TB1TR-ND
Mosfet Array N and P-Channel 250V 3A, 2.5A 2W Surface Mount 8-SOP

Mosfet Array N and P-Channel 250V 3A, 2.5A 2W Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278558-SH8M70TB1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278558-SH8M70TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278558-SH8M70TB1
Win Source Part Number: 1278558-SH8M70TB1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 250V Current - Continuous Drain (Id) @ 25°C: 3A, 2.5A Rds On (Max) @ Id, Vgs: 1.63Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 5.2nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 180pF @ 25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: SH8M70TB1TR,SH8M70TB 1DKR,SH8M70TB1CT Base Product Number: SH8M70 Product Status: Obsolete

Win Source Part Number: 1278558-SH8M70TB1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 250V
Current - Continuous Drain (Id) @ 25°C: 3A, 2.5A
Rds On (Max) @ Id, Vgs: 1.63Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 5.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 180pF @ 25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SH8M70TB1TR,SH8M70TB1DKR,SH8M70TB1CT
Base Product Number: SH8M70
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
250V 3A 2.5A MOSFET Transistor
289-SH8M70TB1
250V 3A 2.5A MOSFET Transistor 289-SH8M70TB1
MOSFET N/P-CH 250V 3A/2.5A 8SOP Product overview: SH8M70TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M70TB1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 250V 3A/2.5A 8SOP Product overview: SH8M70TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M70TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8M70TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8M70TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8M70TB1
MOSFET N/P-CH 250V 3A/2.5A 8SOP

MOSFET N/P-CH 250V 3A/2.5A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SH8M70TB1TR-ND 1278558-SH8M70TB1 289-SH8M70TB1 SH8M70TB1
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 250V 3A 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2105PBF - 777005-64-2105PBF - Win Source Electronics
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
4 suppliers