Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1913DH-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1913DH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1913DH-T1-E3TR-ND
FET, MOSFET Arrays SI1913DH-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913DH-T1-E3 - 1095711-SI1913DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913DH-T1-E3
1095711-SI1913DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913DH-T1-E3 1095711-SI1913DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095711-SI1913DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 570mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 880mA Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1.8nC @ 4.5V Maximum Rds On at Id,Vgs: 490 mOhm @ 880mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095711-SI1913DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 570mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 880mA
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 1.8nC @ 4.5V
Maximum Rds On at Id,Vgs: 490 mOhm @ 880mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 0.88A MOSFET Transistor
289-SI1913DH-T1-E3
20V 0.88A MOSFET Transistor 289-SI1913DH-T1-E3
MOSFET 2P-CH 20V 0.88A SC70-6 Product overview: SI1913DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.88A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1913DH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.88A SC70-6 Product overview: SI1913DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.88A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1913DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1913DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1913DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1913DH-T1-E3
MOSFET 2P-CH 20V 0.88A SC70-6

MOSFET 2P-CH 20V 0.88A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1913DH-T1-E3TR-ND 1095711-SI1913DH-T1-E3 289-SI1913DH-T1-E3 SI1913DH-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913DH-T1-E3 20V 0.88A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 (SOT-363) Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data