Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013R-T1-GE3 SI1013R-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028324-SI1013R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 350mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028324-SI1013R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 350mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013R-T1-GE3 - 028324-SI1013R-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013R-T1-GE3
028324-SI1013R-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013R-T1-GE3 028324-SI1013R-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028324-SI1013R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 350mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028324-SI1013R-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 350mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 1.5nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel 350mA -20V MOSFET Transistor
278-SI1013R-T1-GE3
P-Channel 350mA -20V MOSFET Transistor 278-SI1013R-T1-GE3
P-Channel JFET, 350mA, -20V, 1.2R, SOT-416 Product overview: SI1013R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 350mA, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350mA, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1013R-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 350mA, -20V, 1.2R, SOT-416 Product overview: SI1013R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 350mA, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350mA, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1013R-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1013R-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1013R-T1-GE3CT-ND
Single FETs, MOSFETs SI1013R-T1-GE3CT-ND
P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A

P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1013R-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1013R-T1-GE3TR-ND
Single FETs, MOSFETs SI1013R-T1-GE3TR-ND
P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A

P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1013R-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1013R-T1-GE3DKR-ND
Single FETs, MOSFETs SI1013R-T1-GE3DKR-ND
P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A

P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1013R-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1013R-T1-GE3
Single FETs, MOSFETs SI1013R-T1-GE3
MOSFET P-CH 20V 350MA SC75A

MOSFET P-CH 20V 350MA SC75A

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1013R-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI1013R-T1-GE3
20V 350mA 150mW 1.2Ω@4.5V,350mA 450mV@250uA P Channel SC-75A MOSFETs ROHS

20V 350mA 150mW 1.2Ω@4.5V,350mA 450mV@250uA P Channel SC-75A MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -350Ma, Sot-416-3; Channel Type Vishay - 69W7169 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -350Ma, Sot-416-3; Channel Type Vishay
69W7169
Mosfet, P Channel, -20V, -350Ma, Sot-416-3; Channel Type Vishay 69W7169
MOSFET, P CHANNEL, -20V, -350mA, SOT-416-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Power Dissipation:150mW RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -350mA, SOT-416-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Power Dissipation:150mW RoHS Compliant: Yes

Supplier's Site
P Ch Mosfet, -20V, 350Ma, Sc-75A, Full Reel; Channel Type Vishay - 16P3670 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -20V, 350Ma, Sc-75A, Full Reel; Channel Type Vishay
16P3670
P Ch Mosfet, -20V, 350Ma, Sc-75A, Full Reel; Channel Type Vishay 16P3670
P CH MOSFET, -20V, 350mA, SC-75A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:400mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:450mVRoHS Compliant: Yes

P CH MOSFET, -20V, 350mA, SC-75A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:400mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:450mVRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -350 Ma, -20 V, 0.8 Ohm, -1.8 V, -450 Mv Rohs Compliant Vishay - 97W2615 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -350 Ma, -20 V, 0.8 Ohm, -1.8 V, -450 Mv Rohs Compliant Vishay
97W2615
Mosfet Transistor, P Channel, -350 Ma, -20 V, 0.8 Ohm, -1.8 V, -450 Mv Rohs Compliant Vishay 97W2615
MOSFET Transistor, P Channel, -350 mA, -20 V, 0.8 ohm, -1.8 V, -450 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -350 mA, -20 V, 0.8 ohm, -1.8 V, -450 mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1013R-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1013R-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1013R-T1-GE3
MOSFET P-CH 20V 350MA SC75A

MOSFET P-CH 20V 350MA SC75A

Supplier's Site
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.8Ohm;ID -350mA;SC-75A (SOT-416);PD 150mW - 70026087 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.8Ohm;ID -350mA;SC-75A (SOT-416);PD 150mW
70026087
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.8Ohm;ID -350mA;SC-75A (SOT-416);PD 150mW 70026087
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.8Ohm;ID -350mA;SC-75A (SOT-416);PD 150mW

MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.8Ohm;ID -350mA;SC-75A (SOT-416);PD 150mW

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 350mA 175mW 1.2 ohms @ 4.5V

MOSFET 20V 350mA 175mW 1.2 ohms @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028324-SI1013R-T1-GE3 278-SI1013R-T1-GE3 SI1013R-T1-GE3CT-ND SI1013R-T1-GE3 SI1013R-T1-GE3 69W7169 16P3670 97W2615 SI1013R-T1-GE3 70026087 SI1013R-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013R-T1-GE3 P-Channel 350mA -20V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P Channel, -20V, -350Ma, Sot-416-3; Channel Type Vishay P Ch Mosfet, -20V, 350Ma, Sc-75A, Full Reel; Channel Type Vishay Mosfet Transistor, P Channel, -350 Ma, -20 V, 0.8 Ohm, -1.8 V, -450 Mv Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.8Ohm;ID -350mA;SC-75A (SOT-416);PD 150mW MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-75A SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3 TO-3 SC-75, SOT-416 SC-75A (SOT-416)
Unlock Full Specs
to access all available technical data