Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2303CDS-T1-BE3

Description
P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2303CDS-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2303CDS-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI2303CDS-T1-BE3DKR-ND
P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2303CDS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2303CDS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2303CDS-T1-BE3TR-ND
P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2303CDS-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2303CDS-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI2303CDS-T1-BE3CT-ND
P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2303CDS-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2303CDS-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2303CDS-T1-BE3
MOSFET P-CH 30V 1.9A/2.7A SOT23

MOSFET P-CH 30V 1.9A/2.7A SOT23

Supplier's Site
Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay - 80AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay
80AH8957
Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay 80AH8957
MOSFET, P-CH, 30V, 2.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 2.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay - 78AH6653 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay
78AH6653
Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay 78AH6653
MOSFET, P-CH, 30V, 2.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 2.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI2303CDS-T1-BE3DKR-ND SI2303CDS-T1-BE3 80AH8957
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 2.7A, Sot-23; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data