Vishay Precision Group -20V -6A SOT-23 MOSFET Transistor SI2323CDS-T1-GE3

Description
P-CH JFET, -20V, -6A, 39mR Rds(on), SOT-23-3 Product overview: SI2323CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, -20V, -6A, 39mR Rds(on), SOT-23-3 Product overview: SI2323CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V -6A SOT-23 MOSFET Transistor
278-SI2323CDS-T1-GE3
-20V -6A SOT-23 MOSFET Transistor 278-SI2323CDS-T1-GE3
P-CH JFET, -20V, -6A, 39mR Rds(on), SOT-23-3 Product overview: SI2323CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323CDS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, -20V, -6A, 39mR Rds(on), SOT-23-3 Product overview: SI2323CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323CDS-T1-GE3 - 028387-SI2323CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323CDS-T1-GE3
028387-SI2323CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323CDS-T1-GE3 028387-SI2323CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028387-SI2323CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc) Family Name: Si2323CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1090pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 39 mOhm @ 4.6A, 4.5V Alternative Parts (Cross-Reference): TSM2323CX RF; TSM2311CX RF; TSM2305CX RFG; DMG3415UQ-7; Introduction Date: December 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028387-SI2323CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc)
Family Name: Si2323CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 1090pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 39 mOhm @ 4.6A, 4.5V
Alternative Parts (Cross-Reference): TSM2323CX RF; TSM2311CX RF; TSM2305CX RFG; DMG3415UQ-7;
Introduction Date: December 04, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI2323CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2323CDS-T1-GE3TR-ND
P-Channel 20V 6A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 6A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2323CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2323CDS-T1-GE3DKR-ND
P-Channel 20V 6A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 6A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2323CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2323CDS-T1-GE3CT-ND
P-Channel 20V 6A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 6A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFET -20V Vds 8V Vgs SOT-23

MOSFET -20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Mosfet Transistor, P Channel, -6 A, -20 V, 0.032 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay - 97W2631 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -6 A, -20 V, 0.032 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay
97W2631
Mosfet Transistor, P Channel, -6 A, -20 V, 0.032 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay 97W2631
MOSFET Transistor, P Channel, -6 A, -20 V, 0.032 ohm, -4.5 V, -400 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -6 A, -20 V, 0.032 ohm, -4.5 V, -400 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay - 05W6935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay
05W6935
Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay 05W6935
MOSFET, P CHANNEL, -20V, -6A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -6A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -6A, Sot-23-3, Full Reel; Channel Type Vishay - 86R3870 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -6A, Sot-23-3, Full Reel; Channel Type Vishay
86R3870
Mosfet, P Channel, -20V, -6A, Sot-23-3, Full Reel; Channel Type Vishay 86R3870
MOSFET, P CHANNEL, -20V, -6A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.5W; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -6A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.5W; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2323CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2323CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2323CDS-T1-GE3
MOSFET P-CH 20V 6A SOT23-3

MOSFET P-CH 20V 6A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2323CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2323CDS-T1-GE3
Single FETs, MOSFETs SI2323CDS-T1-GE3
MOSFET P-CH 20V 6A SOT23-3

MOSFET P-CH 20V 6A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2323CDS-T1-GE3 028387-SI2323CDS-T1-GE3 SI2323CDS-T1-GE3TR-ND SI2323CDS-T1-GE3 97W2631 05W6935 86R3870 SI2323CDS-T1-GE3 SI2323CDS-T1-GE3
Product Name -20V -6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323CDS-T1-GE3 Single FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, -6 A, -20 V, 0.032 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay Mosfet, P Channel, -20V, -6A, Sot-23-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 1250 to 2500 milliwatts 2500 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products