Trans MOSFET N-CH 20V 0.66A 6-Pin SC-70 T/R Product overview: SI1902DL-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-BE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 660mA (Ta) 270mW (Ta) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 660mA (Ta) 270mW (Ta) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 660mA (Ta) 270mW (Ta) Surface Mount SC-70-6
MOSFET, N-CH, 20V, 0.66A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V
MOSFET 2N-CH 20V 0.66A SC70-6
MOSFET 2N-CH 20V 0.66A SC-70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI1902DL-T1-BE3 | 742-SI1902DL-T1-BE3CT-ND | 36AJ8058 | SI1902DL-T1-BE3 | SI1902DL-T1-BE3 |
| Product Name | 20V 0.66A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, N-Ch, 20V, 0.66A, Sc-70; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 300 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |