P-Channel 30V 2.7A (Ta) 1.1W (Ta) Surface Mount SOT-23
P-Channel 30V 2.7A (Ta) 1.1W (Ta) Surface Mount SOT-23
P-Channel 30V 2.7A (Ta) 1.1W (Ta) Surface Mount SOT-23
MOSFET P-CH 30V 2.7A SOT23 Product overview: SI2307-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278250-SI2307-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta)
Rds On (Max) @ Id, Vgs: 135mOhm @ 2.6A, 4.5V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.1W (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 6.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: 353-SI2307-TPTR,SI23
Base Product Number: SI2307
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET P-CH 30V 2.7A SOT23
MOSFET P-CH 30V 2.7A SOT23
MOSFET P-Channel MOSFET, SOT-23 package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 353-SI2307-TPDKR-ND | 278-SI2307-TP | 1278250-SI2307-TP | SI2307-TP | SI2307-TP | SI2307-TP |
| Product Name | Single FETs, MOSFETs | 30V 2.7A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 | Surface Mount | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| Transconductance | 0.0070 kS |