onsemi 600V 23A 100W IGBT Transistor SGW23N60UFDTM

Description
IGBT 600V 23A 100W D2PAK Product overview: SGW23N60UFDTM from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGW23N60UFDTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 23A 100W D2PAK Product overview: SGW23N60UFDTM from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGW23N60UFDTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-SGW23N60UFDTM
600V 23A 100W IGBT Transistor 279-SGW23N60UFDTM
IGBT 600V 23A 100W D2PAK Product overview: SGW23N60UFDTM from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGW23N60UFDTM can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W D2PAK Product overview: SGW23N60UFDTM from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGW23N60UFDTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGW23N60UFDTM - 064368-SGW23N60UFDTM - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGW23N60UFDTM
064368-SGW23N60UFDTM
IGBTs - Single - SGW23N60UFDTM 064368-SGW23N60UFDTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064368-SGW23N60UFDTM Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 49nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 12A Total Switching Energy(Ets): 115μJ (on), 135μJ (off) Turn-on and Turn-off delay time: 17ns/60ns Testing Conditions: 300V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064368-SGW23N60UFDTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 12A
Total Switching Energy(Ets): 115μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 17ns/60ns
Testing Conditions: 300V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - SGW23N60UFDTM-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGW23N60UFDTM-ND
Single IGBTs SGW23N60UFDTM-ND
IGBT 600V 23A 100W Surface Mount D²PAK (TO-263)

IGBT 600V 23A 100W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGW23N60UFDTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGW23N60UFDTM
Discrete Semiconductor Products - Transistors - IGBTs SGW23N60UFDTM
IGBT 600V 23A 100W D2PAK

IGBT 600V 23A 100W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGW23N60UFDTM 064368-SGW23N60UFDTM SGW23N60UFDTM-ND SGW23N60UFDTM
Product Name 600V 23A 100W IGBT Transistor IGBTs - Single - SGW23N60UFDTM Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data