Vishay Precision Group MOSFETs SI1032R-T1-GE3

Description
MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A
Request a Quote Datasheet
Description
MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7879024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879024
MOSFETs 7879024
MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A

MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A

Supplier's Site
MOSFETs - 7879024P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879024P
MOSFETs 7879024P
MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A

MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A

Supplier's Site
MOSFETs - 1657260 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657260
MOSFETs 1657260
MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A

MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-GE3 - 028334-SI1032R-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-GE3
028334-SI1032R-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-GE3 028334-SI1032R-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028334-SI1032R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250mW (Ta) Family Name: Si1032R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V Alternative Parts (Cross-Reference): DMN26D0UT; DMN26D0UT-7; Introduction Date: January 18, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028334-SI1032R-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250mW (Ta)
Family Name: Si1032R
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 140mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): DMN26D0UT; DMN26D0UT-7;
Introduction Date: January 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 20V 140mA 75A MOSFET Transistor
278-SI1032R-T1-GE3
SMD 20V 140mA 75A MOSFET Transistor 278-SI1032R-T1-GE3
N-CH JFET 20V 140mA 5R SC-75A Surface Mount Product overview: SI1032R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 140mA, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 140mA, 75A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1032R-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 20V 140mA 5R SC-75A Surface Mount Product overview: SI1032R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 140mA, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 140mA, 75A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1032R-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1032R-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032R-T1-GE3TR-ND
Single FETs, MOSFETs SI1032R-T1-GE3TR-ND
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1032R-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032R-T1-GE3CT-ND
Single FETs, MOSFETs SI1032R-T1-GE3CT-ND
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1032R-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032R-T1-GE3DKR-ND
Single FETs, MOSFETs SI1032R-T1-GE3DKR-ND
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1032R-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1032R-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1032R-T1-GE3
MOSFET N-CH 20V 140MA SC75A

MOSFET N-CH 20V 140MA SC75A

Supplier's Site
N Channel Mosfet, 20V, 140Ma Sc-75A, Full Reel; Channel Type Vishay - 85W3200 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 140Ma Sc-75A, Full Reel; Channel Type Vishay
85W3200
N Channel Mosfet, 20V, 140Ma Sc-75A, Full Reel; Channel Type Vishay 85W3200
N CHANNEL MOSFET, 20V, 140mA SC-75A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Power Dissipation:250mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 140mA SC-75A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Power Dissipation:250mW RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 140 Ma, 20 V, 5 Ohm, 4.5 V, 700 Mv Rohs Compliant Vishay - 34X2807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 140 Ma, 20 V, 5 Ohm, 4.5 V, 700 Mv Rohs Compliant Vishay
34X2807
Mosfet Transistor, N Channel, 140 Ma, 20 V, 5 Ohm, 4.5 V, 700 Mv Rohs Compliant Vishay 34X2807
MOSFET Transistor, N Channel, 140 mA, 20 V, 5 ohm, 4.5 V, 700 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 140 mA, 20 V, 5 ohm, 4.5 V, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Esd, N Channel, 20V, 0.14A, Sc89; Transistor Polarity Vishay - 72R4243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Esd, N Channel, 20V, 0.14A, Sc89; Transistor Polarity Vishay
72R4243
Mosfet Esd, N Channel, 20V, 0.14A, Sc89; Transistor Polarity Vishay 72R4243
MOSFET ESD, N CHANNEL, 20V, 0.14A, SC89; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:140mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

MOSFET ESD, N CHANNEL, 20V, 0.14A, SC89; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:140mA; On Resistance Rds(on):5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7879024 7879024P 028334-SI1032R-T1-GE3 278-SI1032R-T1-GE3 SI1032R-T1-GE3TR-ND SI1032R-T1-GE3 85W3200 34X2807 72R4243
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-GE3 SMD 20V 140mA 75A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 20V, 140Ma Sc-75A, Full Reel; Channel Type Vishay Mosfet Transistor, N Channel, 140 Ma, 20 V, 5 Ohm, 4.5 V, 700 Mv Rohs Compliant Vishay Mosfet Esd, N Channel, 20V, 0.14A, Sc89; Transistor Polarity Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-416 (sc-75a) SC-75 SOT3; SC-75A SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3 TO-3
Number of units in IC 1
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data