Vishay Precision Group Single FETs, MOSFETs SI1062X-T1-GE3

Description
N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1062X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1062X-T1-GE3CT-ND
Single FETs, MOSFETs SI1062X-T1-GE3CT-ND
N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3

N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1062X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1062X-T1-GE3TR-ND
Single FETs, MOSFETs SI1062X-T1-GE3TR-ND
N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3

N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1062X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1062X-T1-GE3DKR-ND
Single FETs, MOSFETs SI1062X-T1-GE3DKR-ND
N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3

N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1062X-T1-GE3 - 115042-SI1062X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1062X-T1-GE3
115042-SI1062X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1062X-T1-GE3 115042-SI1062X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 115042-SI1062X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.7nC @ 8V Max Input Capacitance: 43pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 420 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115042-SI1062X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.7nC @ 8V
Max Input Capacitance: 43pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 420 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 530mA MOSFET Transistor
278-SI1062X-T1-GE3
N-Channel 20V 530mA MOSFET Transistor 278-SI1062X-T1-GE3
N-Channel JFET, 20V, 530mA, 420mR, SC-89, SMT Product overview: SI1062X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 530mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 530mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1062X-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 530mA, 420mR, SC-89, SMT Product overview: SI1062X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 530mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 530mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1062X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1062X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1062X-T1-GE3
Single FETs, MOSFETs SI1062X-T1-GE3
MOSFET N-CH 20V SC89-3

MOSFET N-CH 20V SC89-3

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.53A, Sc-89; Channel Type Vishay - 70AC6486 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.53A, Sc-89; Channel Type Vishay
70AC6486
Mosfet, N-Ch, 20V, 0.53A, Sc-89; Channel Type Vishay 70AC6486
MOSFET, N-CH, 20V, 0.53A, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:530mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.53A, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:530mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 0.53A, Sc-89; Transistor Polarity Vishay - 05AC9477 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.53A, Sc-89; Transistor Polarity Vishay
05AC9477
Mosfet, N-Ch, 20V, 0.53A, Sc-89; Transistor Polarity Vishay 05AC9477
MOSFET, N-CH, 20V, 0.53A, SC-89; Transistor Polarity:N Channel; Continuous Drain Current Id:530mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.53A, SC-89; Transistor Polarity:N Channel; Continuous Drain Current Id:530mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1062X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1062X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1062X-T1-GE3
MOSFET N-CH 20V SC89-3

MOSFET N-CH 20V SC89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1062X-T1-GE3CT-ND 115042-SI1062X-T1-GE3 278-SI1062X-T1-GE3 SI1062X-T1-GE3 70AC6486 05AC9477 SI1062X-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1062X-T1-GE3 N-Channel 20V 530mA MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 20V, 0.53A, Sc-89; Channel Type Vishay Mosfet, N-Ch, 20V, 0.53A, Sc-89; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; SC-89-3 SC-89, SOT-490 TO-3 TO-3 SC-89, SOT-490
V(BR)DSS 20 volts 20 volts
PD 220 milliwatts 220 milliwatts 220 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers