Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1902CDL-T1-BE3

Description
Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI1902CDL-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1902CDL-T1-BE3TR-ND
FET, MOSFET Arrays 742-SI1902CDL-T1-BE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1902CDL-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1902CDL-T1-BE3DKR-ND
FET, MOSFET Arrays 742-SI1902CDL-T1-BE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1902CDL-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1902CDL-T1-BE3CT-ND
FET, MOSFET Arrays 742-SI1902CDL-T1-BE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 1A MOSFET Transistor
278-SI1902CDL-T1-BE3
20V 1A MOSFET Transistor 278-SI1902CDL-T1-BE3
Trans MOSFET N-CH 20V 1A 6-Pin SC-70 T/R Product overview: SI1902CDL-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902CDL-T1-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 1A 6-Pin SC-70 T/R Product overview: SI1902CDL-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902CDL-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1117913-SI1902CDL-T1-BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1117913-SI1902CDL-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1117913-SI1902CDL-T1-BE3
Win Source Part Number: 1117913-SI1902CDL-T1 -BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1A (Ta), 1.1A (Tc) Rds On (Max) @ Id, Vgs: 235mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power - Max: 300mW (Ta), 420mW (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 3nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 62pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: 742-SI1902CDL-T1-BE3 DKR,742-SI1902CDL-T1 -BE3CT,742-SI1902CDL -T1-BE3TR Base Product Number: SI1902

Win Source Part Number: 1117913-SI1902CDL-T1-BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta), 1.1A (Tc)
Rds On (Max) @ Id, Vgs: 235mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 300mW (Ta), 420mW (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 62pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: 742-SI1902CDL-T1-BE3DKR,742-SI1902CDL-T1-BE3CT,742-SI1902CDL-T1-BE3TR
Base Product Number: SI1902

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1902CDL-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1902CDL-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1902CDL-T1-BE3
MOSFET 2N-CH 20V 1A/1.1A SC70-6

MOSFET 2N-CH 20V 1A/1.1A SC70-6

Supplier's Site
FET, MOSFET Arrays - SI1902CDL-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1902CDL-T1-BE3
FET, MOSFET Arrays SI1902CDL-T1-BE3
MOSFET 2N-CH 20V 1.1A SC-70-6

MOSFET 2N-CH 20V 1.1A SC-70-6

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 1.1A, Sc-70; Transistor Polarity Vishay - 36AJ8057 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1.1A, Sc-70; Transistor Polarity Vishay
36AJ8057
Mosfet, N-Ch, 20V, 1.1A, Sc-70; Transistor Polarity Vishay 36AJ8057
MOSFET, N-CH, 20V, 1.1A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):0.195ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V

MOSFET, N-CH, 20V, 1.1A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):0.195ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI1902CDL-T1-BE3TR-ND 278-SI1902CDL-T1-BE3 1117913-SI1902CDL-T1-BE3 SI1902CDL-T1-BE3 SI1902CDL-T1-BE3 36AJ8057
Product Name FET, MOSFET Arrays 20V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, N-Ch, 20V, 1.1A, Sc-70; Transistor Polarity Vishay
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data