Vishay Intertechnology, Inc. SMD 60V 1.2A SOT-23 MOSFET Transistor SI2309CDS-T1-E3

Description
P-CH MOSFET, 60V, 1.2A, 345mR, SOT-23-3, Surface Mount Product overview: SI2309CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI2309CDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, 60V, 1.2A, 345mR, SOT-23-3, Surface Mount Product overview: SI2309CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI2309CDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 1.2A SOT-23 MOSFET Transistor
2088-SI2309CDS-T1-E3
SMD 60V 1.2A SOT-23 MOSFET Transistor 2088-SI2309CDS-T1-E3
P-CH MOSFET, 60V, 1.2A, 345mR, SOT-23-3, Surface Mount Product overview: SI2309CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI2309CDS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 60V, 1.2A, 345mR, SOT-23-3, Surface Mount Product overview: SI2309CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI2309CDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2309CDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2309CDS-T1-E3TR-ND
Single FETs, MOSFETs SI2309CDS-T1-E3TR-ND
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2309CDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2309CDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2309CDS-T1-E3DKR-ND
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2309CDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2309CDS-T1-E3CT-ND
Single FETs, MOSFETs SI2309CDS-T1-E3CT-ND
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-E3 - 141732-SI2309CDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-E3
141732-SI2309CDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-E3 141732-SI2309CDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 141732-SI2309CDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.1nC @ 4.5V Max Input Capacitance: 210pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 345 mOhm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 141732-SI2309CDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4.1nC @ 4.5V
Max Input Capacitance: 210pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 345 mOhm @ 1.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI2309CDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2309CDS-T1-E3
Single FETs, MOSFETs SI2309CDS-T1-E3
MOSFET P-CH 60V 1.6A SOT23-3

MOSFET P-CH 60V 1.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2309CDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2309CDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2309CDS-T1-E3
MOSFET P-CH 60V 1.6A SOT23-3

MOSFET P-CH 60V 1.6A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2309CDS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2309CDS-T1-E3
60V 1.6A 345mΩ@1.25A,10V 3V@250uA P Channel TO-236-3 MOSFETs ROHS

60V 1.6A 345mΩ@1.25A,10V 3V@250uA P Channel TO-236-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SOT-23

MOSFET -60V Vds 20V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI2309CDS-T1-E3 SI2309CDS-T1-E3TR-ND 141732-SI2309CDS-T1-E3 SI2309CDS-T1-E3 SI2309CDS-T1-E3 SI2309CDS-T1-E3 SI2309CDS-T1-E3
Product Name SMD 60V 1.2A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
PD 1700 milliwatts 1000 to 1700 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data