Vishay Precision Group Single FETs, MOSFETs SI2319DDS-T1-GE3

Description
P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2319DDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2319DDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2319DDS-T1-GE3CT-ND
P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2319DDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2319DDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2319DDS-T1-GE3TR-ND
P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2319DDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2319DDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2319DDS-T1-GE3DKR-ND
P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI2319DDS-T1-GE3
MOSFET Transistor 278-SI2319DDS-T1-GE3
Small Signal Field-Effect Transistor, Product overview: SI2319DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2319DDS-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI2319DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2319DDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2319DDS-T1-GE3 - 894408-SI2319DDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2319DDS-T1-GE3
894408-SI2319DDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2319DDS-T1-GE3 894408-SI2319DDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894408-SI2319DDS-T1- GE3 Series: TrenchFET® Gen III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SI2319 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI2319DDS-T1-GE3TR, SI2319DDS-T1-GE3CT, SI2319DDS-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894408-SI2319DDS-T1-GE3
Series: TrenchFET® Gen III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI2319
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI2319DDS-T1-GE3TR, SI2319DDS-T1-GE3CT, SI2319DDS-T1-GE3DKR

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2319DDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2319DDS-T1-GE3
40V 75mΩ@2.7A,10V 2.5V@250uA P Channel SOT-23-3(TO-236-3) MOSFETs ROHS

40V 75mΩ@2.7A,10V 2.5V@250uA P Channel SOT-23-3(TO-236-3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2319DDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2319DDS-T1-GE3
Single FETs, MOSFETs SI2319DDS-T1-GE3
MOSFET P-CH 40V 2.7A/3.6A SOT23

MOSFET P-CH 40V 2.7A/3.6A SOT23

Supplier's Site Datasheet
MOSFET -40V Vds 20V Vgs SOT-23

MOSFET -40V Vds 20V Vgs SOT-23

Buy Now Datasheet
Mosfet, P-Ch, -40V, -3.6A, 150Deg C; Transistor Polarity Vishay - 78AC6536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -3.6A, 150Deg C; Transistor Polarity Vishay
78AC6536
Mosfet, P-Ch, -40V, -3.6A, 150Deg C; Transistor Polarity Vishay 78AC6536
MOSFET, P-CH, -40V, -3.6A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.062ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -3.6A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.062ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2319DDS-T1-GE3CT-ND 278-SI2319DDS-T1-GE3 894408-SI2319DDS-T1-GE3 SI2319DDS-T1-GE3 SI2319DDS-T1-GE3 SI2319DDS-T1-GE3 78AC6536
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2319DDS-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -40V, -3.6A, 150Deg C; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 40 volts 40 volts
VGS(off) 2.5 volts
Unlock Full Specs
to access all available technical data