Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1539CDL-T1-BE3

Description
Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI1539CDL-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1539CDL-T1-BE3CT-ND
FET, MOSFET Arrays 742-SI1539CDL-T1-BE3CT-ND
Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1539CDL-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1539CDL-T1-BE3DKR-ND
FET, MOSFET Arrays 742-SI1539CDL-T1-BE3DKR-ND
Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1539CDL-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1539CDL-T1-BE3TR-ND
FET, MOSFET Arrays 742-SI1539CDL-T1-BE3TR-ND
Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Mosfet, N & P-Ch, 30V, 0.7A, Sot-363; Transistor Polarity Vishay - 36AJ8054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 30V, 0.7A, Sot-363; Transistor Polarity Vishay
36AJ8054
Mosfet, N & P-Ch, 30V, 0.7A, Sot-363; Transistor Polarity Vishay 36AJ8054
MOSFET, N & P-CH, 30V, 0.7A, SOT-363; Transistor Polarity:N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.323ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

MOSFET, N & P-CH, 30V, 0.7A, SOT-363; Transistor Polarity:N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.323ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1539CDL-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1539CDL-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1539CDL-T1-BE3
MOSFET N/P-CH 30V 0.7A SC70-6

MOSFET N/P-CH 30V 0.7A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI1539CDL-T1-BE3CT-ND 36AJ8054 SI1539CDL-T1-BE3
Product Name FET, MOSFET Arrays Mosfet, N & P-Ch, 30V, 0.7A, Sot-363; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
6 suppliers