Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2334DS-T1-GE3

Description
N-Channel 30V 4.9A (Tc) 1.3W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 4.9A (Tc) 1.3W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2334DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2334DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2334DS-T1-GE3TR-ND
N-Channel 30V 4.9A (Tc) 1.3W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 4.9A (Tc) 1.3W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2334DS-T1-GE3 - 1095748-SI2334DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2334DS-T1-GE3
1095748-SI2334DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2334DS-T1-GE3 1095748-SI2334DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095748-SI2334DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 634pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 44 mOhm @ 4.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095748-SI2334DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 634pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 44 mOhm @ 4.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 4.9A SOT23 MOSFET Transistor
278-SI2334DS-T1-GE3
30V 4.9A SOT23 MOSFET Transistor 278-SI2334DS-T1-GE3
MOSFET N-CH 30V 4.9A SOT23-3 Product overview: SI2334DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2334DS-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.9A SOT23-3 Product overview: SI2334DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2334DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2334DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2334DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2334DS-T1-GE3
MOSFET N-CH 30V 4.9A SOT23-3

MOSFET N-CH 30V 4.9A SOT23-3

Supplier's Site
MOSFET N-CH 30V 4.9A SOT-23 - 880-SI2334DS-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 4.9A SOT-23
880-SI2334DS-T1-GE3
MOSFET N-CH 30V 4.9A SOT-23 880-SI2334DS-T1-GE3
MOSFET N-CH 30V 4.9A SOT-23

MOSFET N-CH 30V 4.9A SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2334DS-T1-GE3TR-ND 1095748-SI2334DS-T1-GE3 278-SI2334DS-T1-GE3 SI2334DS-T1-GE3 880-SI2334DS-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2334DS-T1-GE3 30V 4.9A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 4.9A SOT-23
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts
PD 1300 to 1700 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data