MOSFET N-CH 20V 4.5A SOT23 Product overview: SI2300-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2300-TP can be used for catalog matching and distributor lookup.
N-Channel 20V 4.5A (Tj) 1W Surface Mount SOT-23
N-Channel 20V 4.5A (Tj) 1W Surface Mount SOT-23
N-Channel 20V 4.5A (Tj) 1W Surface Mount SOT-23
Win Source Part Number: 1092784-SI2300-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tj)
Rds On (Max) @ Id, Vgs: 25mOhm @ 4.5A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 1W
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 4.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 482 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI2300-TPSI2300TP;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: SI2300-TPMSCT,SI2300
Base Product Number: SI2300
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
MOSFET N-Ch Enh FET 20Vds 4.5A 10Vgs 1W
MOSFET N-CH 20V 4.5A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI2300-TP | SI2300-TPMSTR-ND | 1092784-SI2300-TP | SI2300-TP | SI2300-TP |
| Product Name | 20V 4.5A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | ||||
| Transconductance | 0.0050 kS |