ROHM Semiconductor USA, LLC FET, MOSFET Arrays SH8M24GZETB

Description
Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SH8M24GZETBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8M24GZETBTR-ND
FET, MOSFET Arrays SH8M24GZETBTR-ND
Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8M24GZETBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8M24GZETBCT-ND
FET, MOSFET Arrays SH8M24GZETBCT-ND
Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1325274-SH8M24GZETB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1325274-SH8M24GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1325274-SH8M24GZETB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325274-SH8M24GZETB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 45V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 46mOhm @ 4.5A, 10V, 63mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 1.4W Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 9.6nC @ 5V, 18.2nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 550pF @ 10V, 1700pF @ 10V Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SH8M24GZETBCT,SH8M24 GZETBTR,SH8M24GZETBD KR Base Product Number: SH8M24 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325274-SH8M24GZETB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 45V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 46mOhm @ 4.5A, 10V, 63mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 1.4W
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 9.6nC @ 5V, 18.2nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 550pF @ 10V, 1700pF @ 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SH8M24GZETBCT,SH8M24GZETBTR,SH8M24GZETBDKR
Base Product Number: SH8M24
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
45V 6A MOSFET Transistor
289-SH8M24GZETB
45V 6A MOSFET Transistor 289-SH8M24GZETB
MOSFET N/P-CH 45V 6A 8SOP Product overview: SH8M24GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M24GZETB can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 45V 6A 8SOP Product overview: SH8M24GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M24GZETB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 45V NCH+PCH POWER

MOSFET 45V NCH+PCH POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8M24GZETB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8M24GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8M24GZETB
MOSFET N/P-CH 45V 6A 8SOP

MOSFET N/P-CH 45V 6A 8SOP

Supplier's Site
Mosfet, N& P-Ch, 45V, Sop; Transistor Polarity Rohm - 10AC9107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N& P-Ch, 45V, Sop; Transistor Polarity Rohm
10AC9107
Mosfet, N& P-Ch, 45V, Sop; Transistor Polarity Rohm 10AC9107
MOSFET, N& P-CH, 45V, SOP; Transistor Polarity:N and P Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:10V; Power Dissipation RoHS Compliant: Yes

MOSFET, N& P-CH, 45V, SOP; Transistor Polarity:N and P Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:10V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SH8M24GZETBTR-ND 1325274-SH8M24GZETB 289-SH8M24GZETB SH8M24GZETB SH8M24GZETB 10AC9107
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 45V 6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N& P-Ch, 45V, Sop; Transistor Polarity Rohm
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) TO-3
Polarity P-Channel N-Channel; P-Channel
TJ 150 C (302 F) 150 C (302 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers