MOSFET N-CH 20V 5A SOT23 Product overview: SI2312-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2312-TP can be used for catalog matching and distributor lookup.
N-Channel 20V 5A (Ta) 350mW (Ta) Surface Mount SOT-23
N-Channel 20V 5A (Ta) 350mW (Ta) Surface Mount SOT-23
N-Channel 20V 5A (Ta) 350mW (Ta) Surface Mount SOT-23
Win Source Part Number: 1186796-SI2312-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 41mOhm @ 4.3A, 1.8V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 350mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 865 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI2312TP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI2312-TPMSCT,SI2312
Base Product Number: SI2312
Drive Voltage (Max Rds On, Min Rds On): 4.5V
MOSFET N-Channel MOSFET, SOT-23 package
MOSFET N-CH 20V 5A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI2312-TP | SI2312-TPMSDKR-ND | 1186796-SI2312-TP | SI2312-TP | SI2312-TP |
| Product Name | 20V 5A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0060 kS | ||||
| PD | 350 milliwatts | 350 milliwatts |