Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1308EDL-T1-BE3

Description
N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3
Request a Quote Datasheet
Description
N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI1308EDL-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1308EDL-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI1308EDL-T1-BE3CT-ND
N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3

N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1308EDL-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1308EDL-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI1308EDL-T1-BE3TR-ND
N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3

N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1308EDL-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1308EDL-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI1308EDL-T1-BE3DKR-ND
N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3

N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
30V 1.4A MOSFET Transistor
278-SI1308EDL-T1-BE3
30V 1.4A MOSFET Transistor 278-SI1308EDL-T1-BE3
Trans MOSFET N-CH 30V 1.4A 3-Pin SC-70 T/R Product overview: SI1308EDL-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1308EDL-T1-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 1.4A 3-Pin SC-70 T/R Product overview: SI1308EDL-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1308EDL-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 1.4A, Sc-70; Channel Type Vishay - 36AJ8049 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.4A, Sc-70; Channel Type Vishay
36AJ8049
Mosfet, N-Ch, 30V, 1.4A, Sc-70; Channel Type Vishay 36AJ8049
MOSFET, N-CH, 30V, 1.4A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V

MOSFET, N-CH, 30V, 1.4A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1308EDL-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1308EDL-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1308EDL-T1-BE3
MOSFET N-CH 30V 1.5A/1.4A SC70-3

MOSFET N-CH 30V 1.5A/1.4A SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI1308EDL-T1-BE3CT-ND 278-SI1308EDL-T1-BE3 36AJ8049 SI1308EDL-T1-BE3
Product Name Single FETs, MOSFETs 30V 1.4A MOSFET Transistor Mosfet, N-Ch, 30V, 1.4A, Sc-70; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data