Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1032R-T1-E3

Description
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A
Request a Quote Datasheet
Description
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1032R-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032R-T1-E3TR-ND
Single FETs, MOSFETs SI1032R-T1-E3TR-ND
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-E3 - 100250-SI1032R-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-E3
100250-SI1032R-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-E3 100250-SI1032R-T1-E3
Manufacturer: Vishay Win Source Part Number: 100250-SI1032R-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 140mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 100250-SI1032R-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 140mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 140MA MOSFET Transistor
278-SI1032R-T1-E3
20V 140MA MOSFET Transistor 278-SI1032R-T1-E3
MOSFET N-CH 20V 140MA SC75A Product overview: SI1032R-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1032R-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 140MA SC75A Product overview: SI1032R-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1032R-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1032R-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1032R-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1032R-T1-E3
MOSFET N-CH 20V 140MA SC75A

MOSFET N-CH 20V 140MA SC75A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1032R-T1-E3TR-ND 100250-SI1032R-T1-E3 278-SI1032R-T1-E3 SI1032R-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032R-T1-E3 20V 140MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SC-75, SOT-416 SOT3; SC-75A Tape & Reel (TR) SC-75, SOT-416
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers