Micro Commercial Components Corp. Single FETs, MOSFETs SI2310B-TP

Description
N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SI2310B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2310B-TPTR-ND
Single FETs, MOSFETs 353-SI2310B-TPTR-ND
N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23

N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI2310B-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2310B-TPCT-ND
Single FETs, MOSFETs 353-SI2310B-TPCT-ND
N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23

N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI2310B-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2310B-TPDKR-ND
Single FETs, MOSFETs 353-SI2310B-TPDKR-ND
N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23

N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: SOT-23

Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: SOT-23

Buy Now Datasheet
Singapore, Singapore
60V 3A SOT23 MOSFET Transistor
278-SI2310B-TP
60V 3A SOT23 MOSFET Transistor 278-SI2310B-TP
MOSFET N-CH 60V 3A SOT23 Product overview: SI2310B-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2310B-TP can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 3A SOT23 Product overview: SI2310B-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2310B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2310B-TP
Triode/MOS Tube/Transistor >> MOSFETs SI2310B-TP
60V 3A 105mΩ@3A,10V 1.2W 1.3V@250uA null SOT-23 MOSFETs ROHS

60V 3A 105mΩ@3A,10V 1.2W 1.3V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2310B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2310B-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2310B-TP
MOSFET N-CH 60V 3A SOT23

MOSFET N-CH 60V 3A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SI2310B-TPTR-ND 278-SI2310B-TP SI2310B-TP SI2310B-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs 60V 3A SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23 6 nC @ 4.5 V
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 1200 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details