N-Channel 12V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Win Source Part Number: 1277525-SI1054X-T1-E
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 1.32A (Ta)
Rds On (Max) @ Id, Vgs: 95mOhm @ 1.32A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 236mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SC-89 (SOT-563F)
Gate Charge (Qg) (Max) @ Vgs: 8.57 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 480 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI1054
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
MOSFET N-CH 12V 1.32A SC89-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | SI1054X-T1-E3-ND | 1277525-SI1054X-T1-E3 | SI1054X-T1-E3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |