Vishay Precision Group 20V MOSFET Transistor SI1034CX-T1-GE3

Description
MOSFET 2N-CH 20V SC89-6 Product overview: SI1034CX-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1034CX-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V SC89-6 Product overview: SI1034CX-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1034CX-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V MOSFET Transistor
278-SI1034CX-T1-GE3
20V MOSFET Transistor 278-SI1034CX-T1-GE3
MOSFET 2N-CH 20V SC89-6 Product overview: SI1034CX-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1034CX-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V SC89-6 Product overview: SI1034CX-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1034CX-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034CX-T1-GE3 - 064373-SI1034CX-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034CX-T1-GE3
064373-SI1034CX-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034CX-T1-GE3 064373-SI1034CX-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064373-SI1034CX-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si1034CX Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 220mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 610mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2nC @ 8V Max Input Capacitance: 43pF @ 10V Maximum Rds On at Id,Vgs: 396 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): AO5804E; PMDT290UNE; PMDT290UNE,115; DMG1024UV; Introduction Date: February 14, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064373-SI1034CX-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si1034CX
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 220mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 610mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2nC @ 8V
Max Input Capacitance: 43pF @ 10V
Maximum Rds On at Id,Vgs: 396 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): AO5804E; PMDT290UNE; PMDT290UNE,115; DMG1024UV;
Introduction Date: February 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1807262 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807262
MOSFETs 1807262
Dual N-Ch MOSFET SC-89-6 20V 396 mohms @

Dual N-Ch MOSFET SC-89-6 20V 396 mohms @

Supplier's Site
MOSFETs - 1807879P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807879P
MOSFETs 1807879P
Dual N-Ch MOSFET SC-89-6 20V 396 mohms @

Dual N-Ch MOSFET SC-89-6 20V 396 mohms @

Supplier's Site
MOSFETs - 1807879 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807879
MOSFETs 1807879
Dual N-Ch MOSFET SC-89-6 20V 396 mohms @

Dual N-Ch MOSFET SC-89-6 20V 396 mohms @

Supplier's Site
FET, MOSFET Arrays - SI1034CX-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1034CX-T1-GE3TR-ND
FET, MOSFET Arrays SI1034CX-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1034CX-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1034CX-T1-GE3DKR-ND
FET, MOSFET Arrays SI1034CX-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1034CX-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1034CX-T1-GE3CT-ND
FET, MOSFET Arrays SI1034CX-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs SC89-6

MOSFET 20V Vds 8V Vgs SC89-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1034CX-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1034CX-T1-GE3
FET, MOSFET Arrays SI1034CX-T1-GE3
MOSFET 2N-CH 20V SC89-6

MOSFET 2N-CH 20V SC89-6

Supplier's Site Datasheet
Trans MOSFET N-CH 20V 0.61A 6-Pin SC-89 T/R - 880-SI1034CX-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 20V 0.61A 6-Pin SC-89 T/R
880-SI1034CX-T1-GE3
Trans MOSFET N-CH 20V 0.61A 6-Pin SC-89 T/R 880-SI1034CX-T1-GE3
Trans MOSFET N-CH 20V 0.61A 6-Pin SC-89 T/R

Trans MOSFET N-CH 20V 0.61A 6-Pin SC-89 T/R

Supplier's Site
Mosfet, Dual N-Ch, 20V, 0.16A, Sc-89; Transistor Polarity Vishay - 61AC1929 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 0.16A, Sc-89; Transistor Polarity Vishay
61AC1929
Mosfet, Dual N-Ch, 20V, 0.16A, Sc-89; Transistor Polarity Vishay 61AC1929
MOSFET, DUAL N-CH, 20V, 0.16A, SC-89; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:610mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.33ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 0.16A, SC-89; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:610mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.33ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N-Channel 20-V (D-S) Mosfet Vishay - 26AK9914 - Newark, An Avnet Company
Chicago, IL, United States
Dual N-Channel 20-V (D-S) Mosfet Vishay
26AK9914
Dual N-Channel 20-V (D-S) Mosfet Vishay 26AK9914
DUAL N-CHANNEL 20-V (D-S) MOSFET

DUAL N-CHANNEL 20-V (D-S) MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1034CX-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1034CX-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1034CX-T1-GE3
MOSFET 2N-CH 20V 0.61A SC89

MOSFET 2N-CH 20V 0.61A SC89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1034CX-T1-GE3 064373-SI1034CX-T1-GE3 1807262 SI1034CX-T1-GE3TR-ND SI1034CX-T1-GE3 SI1034CX-T1-GE3 880-SI1034CX-T1-GE3 61AC1929 26AK9914 SI1034CX-T1-GE3
Product Name 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034CX-T1-GE3 MOSFETs FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Trans MOSFET N-CH 20V 0.61A 6-Pin SC-89 T/R Mosfet, Dual N-Ch, 20V, 0.16A, Sc-89; Transistor Polarity Vishay Dual N-Channel 20-V (D-S) Mosfet Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 220 milliwatts 220 milliwatts 220 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts
Package Type SOT3; SC-89-6 SC-89 SOT-563, SOT-666 SOT-563, SOT-666 TO-3 TO-3
Unlock Full Specs
to access all available technical data