Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6
Manufacturer: Vishay
Win Source Part Number: 1095714-SI1958DH-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 3.8nC @ 10V
Max Input Capacitance: 105pF @ 10V
Maximum Rds On at Id,Vgs: 205 mOhm @ 1.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 1.3A SC70-6 Product overview: SI1958DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1958DH-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 1.3A SC70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI1958DH-T1-E3TR-ND | 1095714-SI1958DH-T1-E3 | 289-SI1958DH-T1-E3 | SI1958DH-T1-E3 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1958DH-T1-E3 | 20V 1.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-70-6 (SOT-363) | Tape & Reel (TR) | |
| Polarity | N-Channel | |||
| V(BR)DSS | 20 volts |