Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1450DH-T1-E3

Description
N-Channel 8V 4.53A (Ta), 6.04A (Tc) 1.56W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
N-Channel 8V 4.53A (Ta), 6.04A (Tc) 1.56W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1450DH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1450DH-T1-E3TR-ND
Single FETs, MOSFETs SI1450DH-T1-E3TR-ND
N-Channel 8V 4.53A (Ta), 6.04A (Tc) 1.56W (Ta), 2.78W (Tc) Surface Mount SC-70-6

N-Channel 8V 4.53A (Ta), 6.04A (Tc) 1.56W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FETs - Single - SI1450DH-T1-E3 - 805080-SI1450DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI1450DH-T1-E3
805080-SI1450DH-T1-E3
FETs - Single - SI1450DH-T1-E3 805080-SI1450DH-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 805080-SI1450DH-T1-E 3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 8V Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-6 (SOT-363) Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Power Dissipation (Maximum): 1.56W , 2.78W (Tc) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 47mOhm at 4A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 7.05nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 535pF at 4V Current - Continuous Drain (Id) at 25°C: 4.53A , 6.04A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±5V

Manufacturer: Vishay Siliconix
Win Source Part Number: 805080-SI1450DH-T1-E3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 8V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-6 (SOT-363)
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Power Dissipation (Maximum): 1.56W , 2.78W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 47mOhm at 4A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 7.05nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 535pF at 4V
Current - Continuous Drain (Id) at 25°C: 4.53A , 6.04A (Tc)
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±5V

Buy Now
Singapore, Singapore
8V 4.53A 6.04A MOSFET Transistor
278-SI1450DH-T1-E3
8V 4.53A 6.04A MOSFET Transistor 278-SI1450DH-T1-E3
MOSFET N-CH 8V 4.53A/6.04A SC70 Product overview: SI1450DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 4.53A, 6.04A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4.53A, 6.04A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1450DH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 4.53A/6.04A SC70 Product overview: SI1450DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 4.53A, 6.04A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4.53A, 6.04A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1450DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1450DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1450DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1450DH-T1-E3
MOSFET N-CH 8V 4.53A/6.04A SC70

MOSFET N-CH 8V 4.53A/6.04A SC70

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1450DH-T1-E3TR-ND 805080-SI1450DH-T1-E3 278-SI1450DH-T1-E3 SI1450DH-T1-E3
Product Name Single FETs, MOSFETs FETs - Single - SI1450DH-T1-E3 8V 4.53A 6.04A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data