Vishay Precision Group 8V 6A SOT-23 MOSFET Transistor SI2342DS-T1-GE3

Description
N-CH MOSFET, 8V, 6A, 17mR, SOT-23, Power Product overview: SI2342DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2342DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET, 8V, 6A, 17mR, SOT-23, Power Product overview: SI2342DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2342DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 6A SOT-23 MOSFET Transistor
278-SI2342DS-T1-GE3
8V 6A SOT-23 MOSFET Transistor 278-SI2342DS-T1-GE3
N-CH MOSFET, 8V, 6A, 17mR, SOT-23, Power Product overview: SI2342DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2342DS-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 8V, 6A, 17mR, SOT-23, Power Product overview: SI2342DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2342DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2342DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2342DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2342DS-T1-GE3DKR-ND
N-Channel 8V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 8V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2342DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2342DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2342DS-T1-GE3TR-ND
N-Channel 8V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 8V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2342DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2342DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2342DS-T1-GE3CT-ND
N-Channel 8V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 8V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2342DS-T1-GE3 - 1095752-SI2342DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2342DS-T1-GE3
1095752-SI2342DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2342DS-T1-GE3 1095752-SI2342DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095752-SI2342DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta), 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 15.8nC @ 4.5V Max Input Capacitance: 1070pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 17 mOhm @ 7.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095752-SI2342DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta), 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 15.8nC @ 4.5V
Max Input Capacitance: 1070pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 17 mOhm @ 7.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 8V Vds 5V Vgs SOT-23

MOSFET 8V Vds 5V Vgs SOT-23

Buy Now Datasheet
Mosfet, N-Ch, 8V, 6A, Sot-23; Channel Type Vishay - 70AC6495 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 8V, 6A, Sot-23; Channel Type Vishay
70AC6495
Mosfet, N-Ch, 8V, 6A, Sot-23; Channel Type Vishay 70AC6495
MOSFET, N-CH, 8V, 6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 8V, 6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2342DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2342DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2342DS-T1-GE3
MOSFET N-CH 8V 6A SOT-23

MOSFET N-CH 8V 6A SOT-23

Supplier's Site
Single FETs, MOSFETs - SI2342DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2342DS-T1-GE3
Single FETs, MOSFETs SI2342DS-T1-GE3
MOSFET N-CH 8V 6A SOT-23

MOSFET N-CH 8V 6A SOT-23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2342DS-T1-GE3 SI2342DS-T1-GE3DKR-ND 1095752-SI2342DS-T1-GE3 SI2342DS-T1-GE3 70AC6495 SI2342DS-T1-GE3 SI2342DS-T1-GE3
Product Name 8V 6A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2342DS-T1-GE3 MOSFET Mosfet, N-Ch, 8V, 6A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 2500 milliwatts 1300 to 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 TO-3; SOT23 1.2V, 4.5V SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data