P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Manufacturer: Vishay
Win Source Part Number: 894371-SI1469DH-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI1469
Categories: Discrete Semiconductor Products
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI1469DH-T1-GE3DKR, SI1469DHT1GE3, SI1469DH-T1-GE3CT, SI1469DH-T1-GE3TR
P-CHANNEL 20-V (GS) MOSFET - Tape and Reel Product overview: SI1469DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1469DH-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET -20V Vds 12V Vgs SC70-6
MOSFET P-CH 20V 2.7A SC70-6
MOSFET P-CH 20V 2.7A SC70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI1469DH-T1-GE3DKR-ND | 894371-SI1469DH-T1-GE3 | 278-SI1469DH-T1-GE3 | SI1469DH-T1-GE3 | SI1469DH-T1-GE3 | SI1469DH-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1469DH-T1-GE3 | P-Channel MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| PD | 2780 milliwatts | 1500 milliwatts |