Vishay Precision Group Single FETs, MOSFETs SI1069X-T1-GE3

Description
P-Channel 20V 940mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
P-Channel 20V 940mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1069X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1069X-T1-GE3TR-ND
Single FETs, MOSFETs SI1069X-T1-GE3TR-ND
P-Channel 20V 940mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 20V 940mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1069X-T1-GE3 - 064377-SI1069X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1069X-T1-GE3
064377-SI1069X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1069X-T1-GE3 064377-SI1069X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064377-SI1069X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6.86nC @ 5V Max Input Capacitance: 308pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 184 mOhm @ 940mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064377-SI1069X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6.86nC @ 5V
Max Input Capacitance: 308pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 184 mOhm @ 940mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 0.94A MOSFET Transistor
278-SI1069X-T1-GE3
20V 0.94A MOSFET Transistor 278-SI1069X-T1-GE3
MOSFET P-CH 20V 0.94A SC89-6 Product overview: SI1069X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1069X-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 0.94A SC89-6 Product overview: SI1069X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1069X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1069X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1069X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1069X-T1-GE3
MOSFET P-CH 20V 0.94A SC89-6

MOSFET P-CH 20V 0.94A SC89-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1069X-T1-GE3TR-ND 064377-SI1069X-T1-GE3 278-SI1069X-T1-GE3 SI1069X-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1069X-T1-GE3 20V 0.94A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT-563, SOT-666 SOT3; SC-89-6 Tape & Reel (TR) SOT-563, SOT-666
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data