Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1413EDH-T1-GE3

Description
P-Channel 20V 2.3A (Ta) 1W (Ta) Surface Mount SC-70-6
Request a Quote Datasheet
Description
P-Channel 20V 2.3A (Ta) 1W (Ta) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1413EDH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1413EDH-T1-GE3TR-ND
Single FETs, MOSFETs SI1413EDH-T1-GE3TR-ND
P-Channel 20V 2.3A (Ta) 1W (Ta) Surface Mount SC-70-6

P-Channel 20V 2.3A (Ta) 1W (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 2.3A MOSFET Transistor
278-SI1413EDH-T1-GE3
20V 2.3A MOSFET Transistor 278-SI1413EDH-T1-GE3
MOSFET P-CH 20V 2.3A SC70-6 Product overview: SI1413EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1413EDH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.3A SC70-6 Product overview: SI1413EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1413EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413EDH-T1-GE3 - 100202-SI1413EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413EDH-T1-GE3
100202-SI1413EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413EDH-T1-GE3 100202-SI1413EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 100202-SI1413EDH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 450mV @ 100μA (Min) Max Gate Charge: 8nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 100202-SI1413EDH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 450mV @ 100μA (Min)
Max Gate Charge: 8nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1413EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1413EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1413EDH-T1-GE3
MOSFET P-CH 20V 2.3A SC70-6

MOSFET P-CH 20V 2.3A SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1413EDH-T1-GE3TR-ND 278-SI1413EDH-T1-GE3 100202-SI1413EDH-T1-GE3 SI1413EDH-T1-GE3
Product Name Single FETs, MOSFETs 20V 2.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1413EDH-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data