The SI2101A is a P-channel MOSFET designed for low-voltage switching applications, packaged in an SOT-323 case with dimensions of 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height. It has a drain-source voltage rating of -20 V, continuous drain current of -1.2 A at 100°C, and total power dissipation of 0.36 W. Thermal resistance is 342°C/W junction to ambient. The device is RoHS compliant, halogen free, and meets UL 94 V-0 flammability rating. Operating junction and storage temperature ranges are -55°C to +150°C. Gate threshold voltage ranges from -0.4 V to -1 V, and drain-source on-resistance is specified up to 170 mΩ at -2.5 V gate drive. Capacitance and switching characteristics are defined for V_DS = -10 V and V_GS = -4.5 V.
SMALL SIGNAL MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2101A-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |