The SI2306KA is an N-channel MOSFET in a SOT-23 package, designed for switching applications. It has a drain-source breakdown voltage of 60 V, a gate threshold voltage range of 1.0 to 2.5 V, and a maximum drain-source on-resistance of 2.5 Ω at 4.5 V gate drive. Continuous drain current is rated at 0.5 A, with a body diode forward voltage of 1.5 V and reverse recovery time of 13 ns. The device meets RoHS standards and has a maximum junction temperature of 150 °C.
N-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2306KA-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |