Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays SI1922EDH-T1-BE3

Description
Win Source Part Number: 1379765-SI1922EDH-T1 -BE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: TrenchFET® Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: SI1922 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta), 1.3A (Tc) Rds On (Max) @ Id, Vgs: 198mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 8V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 740mW (Ta), 1.25W (Tc) Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet
Description
Win Source Part Number: 1379765-SI1922EDH-T1 -BE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: TrenchFET® Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: SI1922 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta), 1.3A (Tc) Rds On (Max) @ Id, Vgs: 198mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 8V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 740mW (Ta), 1.25W (Tc) Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1379765-SI1922EDH-T1-BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1379765-SI1922EDH-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1379765-SI1922EDH-T1-BE3
Win Source Part Number: 1379765-SI1922EDH-T1 -BE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: TrenchFET® Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: SI1922 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta), 1.3A (Tc) Rds On (Max) @ Id, Vgs: 198mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 8V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 740mW (Ta), 1.25W (Tc) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1379765-SI1922EDH-T1-BE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: TrenchFET®
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Base Product Number: SI1922
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta), 1.3A (Tc)
Rds On (Max) @ Id, Vgs: 198mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 8V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 740mW (Ta), 1.25W (Tc)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1922EDH-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1922EDH-T1-BE3CT-ND
FET, MOSFET Arrays 742-SI1922EDH-T1-BE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1922EDH-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1922EDH-T1-BE3DKR-ND
FET, MOSFET Arrays 742-SI1922EDH-T1-BE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1922EDH-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1922EDH-T1-BE3TR-ND
FET, MOSFET Arrays 742-SI1922EDH-T1-BE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 1.3A MOSFET Transistor
278-SI1922EDH-T1-BE3
20V 1.3A MOSFET Transistor 278-SI1922EDH-T1-BE3
Trans MOSFET N-CH 20V 1.3A 6-Pin SC-70 T/R Product overview: SI1922EDH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1922EDH-T1-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 1.3A 6-Pin SC-70 T/R Product overview: SI1922EDH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1922EDH-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1922EDH-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1922EDH-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1922EDH-T1-BE3
MOSFET 2N-CH 20V 1.3A SC70-6

MOSFET 2N-CH 20V 1.3A SC70-6

Supplier's Site
FET, MOSFET Arrays - SI1922EDH-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1922EDH-T1-BE3
FET, MOSFET Arrays SI1922EDH-T1-BE3
MOSFET 2N-CH 20V 1.3A SOT-363

MOSFET 2N-CH 20V 1.3A SOT-363

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay - 36AJ8059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay
36AJ8059
Mosfet, N-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay 36AJ8059
MOSFET, N-CH, 20V, 1.3A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 20V, 1.3A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1379765-SI1922EDH-T1-BE3 742-SI1922EDH-T1-BE3CT-ND 278-SI1922EDH-T1-BE3 SI1922EDH-T1-BE3 SI1922EDH-T1-BE3 36AJ8059
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays 20V 1.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, N-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details