Vishay Precision Group Single FETs, MOSFETs SI2328DS-T1-GE3

Description
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2328DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2328DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2328DS-T1-GE3TR-ND
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2328DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2328DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2328DS-T1-GE3DKR-ND
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2328DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2328DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2328DS-T1-GE3CT-ND
N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.15A (Ta) 730mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-GE3 - 064396-SI2328DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-GE3
064396-SI2328DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-GE3 064396-SI2328DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064396-SI2328DS-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 730mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.15A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064396-SI2328DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.15A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 1.15A SOT-23 MOSFET Transistor
278-SI2328DS-T1-GE3
100V 1.15A SOT-23 MOSFET Transistor 278-SI2328DS-T1-GE3
N-CH MOSFET 100V 1.15A SOT-23 250mR Product overview: SI2328DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.15A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.15A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2328DS-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 1.15A SOT-23 250mR Product overview: SI2328DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.15A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.15A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2328DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2328DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2328DS-T1-GE3
Single FETs, MOSFETs SI2328DS-T1-GE3
MOSFET N-CH 100V 1.15A SOT23-3

MOSFET N-CH 100V 1.15A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SOT-23

MOSFET 100V Vds 20V Vgs SOT-23

Buy Now Datasheet
Mosfet Transistor, N Channel, 1.5 A, 100 V, 195 Mohm, 10 V, 4 V Rohs Compliant Vishay - 63W4142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.5 A, 100 V, 195 Mohm, 10 V, 4 V Rohs Compliant Vishay
63W4142
Mosfet Transistor, N Channel, 1.5 A, 100 V, 195 Mohm, 10 V, 4 V Rohs Compliant Vishay 63W4142
MOSFET Transistor, N Channel, 1.5 A, 100 V, 195 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.5 A, 100 V, 195 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet, Full Reel; Channel Type Vishay - 15R4913 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Full Reel; Channel Type Vishay
15R4913
N Ch Mosfet, Full Reel; Channel Type Vishay 15R4913
N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2328DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2328DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2328DS-T1-GE3
MOSFET N-CH 100V 1.15A SOT23-3

MOSFET N-CH 100V 1.15A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI2328DS-T1-GE3TR-ND 064396-SI2328DS-T1-GE3 278-SI2328DS-T1-GE3 SI2328DS-T1-GE3 SI2328DS-T1-GE3 63W4142 15R4913 SI2328DS-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2328DS-T1-GE3 100V 1.15A SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 1.5 A, 100 V, 195 Mohm, 10 V, 4 V Rohs Compliant Vishay N Ch Mosfet, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 Surface Mount
V(BR)DSS 100 volts 100 volts
PD 730 milliwatts 730 milliwatts 730 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
60V 120A MOSFET Transistor - 278-AUIRFS3306TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 230000 milliwatts
View Details
8 suppliers