Vishay Precision Group FET, MOSFET Arrays SI1034X-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1034X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1034X-T1-GE3DKR-ND
FET, MOSFET Arrays SI1034X-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1034X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1034X-T1-GE3TR-ND
FET, MOSFET Arrays SI1034X-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1034X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1034X-T1-GE3CT-ND
FET, MOSFET Arrays SI1034X-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034X-T1-GE3 - 028335-SI1034X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034X-T1-GE3
028335-SI1034X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034X-T1-GE3 028335-SI1034X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028335-SI1034X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 180mA Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028335-SI1034X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 180mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 180mA MOSFET Transistor
2088-SI1034X-T1-GE3
20V 180mA MOSFET Transistor 2088-SI1034X-T1-GE3
2-Ch N-Ch JFET, 20V, 180mA, 5R, SC, SMT Product overview: SI1034X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1034X-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch N-Ch JFET, 20V, 180mA, 5R, SC, SMT Product overview: SI1034X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1034X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1034X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1034X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1034X-T1-GE3
MOSFET 2N-CH 20V 0.18A SC89

MOSFET 2N-CH 20V 0.18A SC89

Supplier's Site
N Channel, Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay - 16P3683 - Newark, An Avnet Company
Chicago, IL, United States
N Channel, Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay
16P3683
N Channel, Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay 16P3683
N CHANNEL, MOSFET, 20V, 200mA, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

N CHANNEL, MOSFET, 20V, 200mA, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch MOSFET 20V 5.0 ohms @ 4.5V

MOSFET Dual N-Ch MOSFET 20V 5.0 ohms @ 4.5V

Buy Now Datasheet
FET, MOSFET Arrays - SI1034X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1034X-T1-GE3
FET, MOSFET Arrays SI1034X-T1-GE3
MOSFET 2N-CH 20V 0.18A SC89-6

MOSFET 2N-CH 20V 0.18A SC89-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1034X-T1-GE3DKR-ND 028335-SI1034X-T1-GE3 2088-SI1034X-T1-GE3 SI1034X-T1-GE3 16P3683 SI1034X-T1-GE3 SI1034X-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1034X-T1-GE3 20V 180mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel, Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay MOSFET FET, MOSFET Arrays
Package Type SOT-563, SOT-666 SOT3; SC-89-6 TO-3 SOT-563, SOT-666
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8409 - 039496-AUIRFB8409 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 375000 milliwatts
View Details
6 suppliers