Manufacturer: Vishay
Win Source Part Number: 105276-SI1024X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 485mA
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 20V 485mA 250mW Surface Mount SC-89 (SOT-563F)
MOSFET 2N-CH 20V 485MA SC89 Product overview: SI1024X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 485MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 485MA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1024X-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 485MA SC89
MOSFET 2N-CH 20V 0.485A SOT563F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 105276-SI1024X-T1-E3 | SI1024X-T1-E3TR-ND | 289-SI1024X-T1-E3 | SI1024X-T1-E3 | SI1024X-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1024X-T1-E3 | FET, MOSFET Arrays | 20V 485MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 250 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |