Vishay Precision Group FET, MOSFET Arrays SI1539CDL-T1-GE3

Description
Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1539CDL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1539CDL-T1-GE3TR-ND
FET, MOSFET Arrays SI1539CDL-T1-GE3TR-ND
Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1539CDL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1539CDL-T1-GE3DKR-ND
FET, MOSFET Arrays SI1539CDL-T1-GE3DKR-ND
Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1539CDL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1539CDL-T1-GE3CT-ND
FET, MOSFET Arrays SI1539CDL-T1-GE3CT-ND
Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539CDL-T1-GE3 - 1095702-SI1539CDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539CDL-T1-GE3
1095702-SI1539CDL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539CDL-T1-GE3 1095702-SI1539CDL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095702-SI1539CDL-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si1539CDL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 340mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 700mA, 500mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 1.5nC @ 10V Max Input Capacitance: 28pF @ 15V Maximum Rds On at Id,Vgs: 388 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): DMC3400SDW-7; DMC3400SDW-13; Introduction Date: February 14, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095702-SI1539CDL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si1539CDL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 340mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 700mA, 500mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 28pF @ 15V
Maximum Rds On at Id,Vgs: 388 mOhm @ 600mA, 10V
Alternative Parts (Cross-Reference): DMC3400SDW-7; DMC3400SDW-13;
Introduction Date: February 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 700mA MOSFET Transistor
278-SI1539CDL-T1-GE3
30V 700mA MOSFET Transistor 278-SI1539CDL-T1-GE3
2-Ch N/P-Ch Si JFET, 30V, 700mA, SOT-363 Product overview: SI1539CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1539CDL-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch N/P-Ch Si JFET, 30V, 700mA, SOT-363 Product overview: SI1539CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1539CDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1539CDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1539CDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1539CDL-T1-GE3
MOSFET N/P-CH 30V 0.7A SC70-6

MOSFET N/P-CH 30V 0.7A SC70-6

Supplier's Site
Mosfet, Np Channel, 30V, W Diode, Sot363; Transistor Polarity Vishay - 64T4054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Np Channel, 30V, W Diode, Sot363; Transistor Polarity Vishay
64T4054
Mosfet, Np Channel, 30V, W Diode, Sot363; Transistor Polarity Vishay 64T4054
MOSFET, NP CHANNEL, 30V, W DIODE, SOT363; Transistor Polarity:N and P Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.323ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.2V RoHS Compliant: Yes

MOSFET, NP CHANNEL, 30V, W DIODE, SOT363; Transistor Polarity:N and P Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.323ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -30V Vds 20V Vgs SC70-6 N&P PAIR

MOSFET -30V Vds 20V Vgs SC70-6 N&P PAIR

Buy Now Datasheet
FET, MOSFET Arrays - SI1539CDL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1539CDL-T1-GE3
FET, MOSFET Arrays SI1539CDL-T1-GE3
MOSFET N/P-CH 30V SOT363

MOSFET N/P-CH 30V SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1539CDL-T1-GE3TR-ND 1095702-SI1539CDL-T1-GE3 278-SI1539CDL-T1-GE3 SI1539CDL-T1-GE3 64T4054 SI1539CDL-T1-GE3 SI1539CDL-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539CDL-T1-GE3 30V 700mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Np Channel, 30V, W Diode, Sot363; Transistor Polarity Vishay MOSFET FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 TO-3 6-TSSOP, SC-88, SOT-363
Polarity P-Channel N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
V(BR)DSS 30 volts 30 volts
PD 340 milliwatts 340 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data