Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1403BDL-T1-BE3

Description
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet
Description
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI1403BDL-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1403BDL-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI1403BDL-T1-BE3TR-ND
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1403BDL-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1403BDL-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1403BDL-T1-BE3
MOSFET P-CH 20V 1.4A SC70-6

MOSFET P-CH 20V 1.4A SC70-6

Supplier's Site
Mosfet, P-Ch, 20V, 1.4A, Sc-70; Channel Type Vishay - 36AJ8052 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 1.4A, Sc-70; Channel Type Vishay
36AJ8052
Mosfet, P-Ch, 20V, 1.4A, Sc-70; Channel Type Vishay 36AJ8052
MOSFET, P-CH, 20V, 1.4A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V

MOSFET, P-CH, 20V, 1.4A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI1403BDL-T1-BE3TR-ND SI1403BDL-T1-BE3 36AJ8052
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 1.4A, Sc-70; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers