Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1033X-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 145mA 250mW Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 145mA 250mW Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1033X-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1033X-T1-E3TR-ND
FET, MOSFET Arrays SI1033X-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 145mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 145mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Singapore, Singapore
20V 0.145A MOSFET Transistor
289-SI1033X-T1-E3
20V 0.145A MOSFET Transistor 289-SI1033X-T1-E3
MOSFET 2P-CH 20V 0.145A SC89 Product overview: SI1033X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1033X-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.145A SC89 Product overview: SI1033X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1033X-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1033X-T1-E3 - 1095666-SI1033X-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1033X-T1-E3
1095666-SI1033X-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1033X-T1-E3 1095666-SI1033X-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095666-SI1033X-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 145mA Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095666-SI1033X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 145mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1033X-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1033X-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1033X-T1-E3
MOSFET 2P-CH 20V 0.145A SC89

MOSFET 2P-CH 20V 0.145A SC89

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1033X-T1-E3TR-ND 289-SI1033X-T1-E3 1095666-SI1033X-T1-E3 SI1033X-T1-E3
Product Name FET, MOSFET Arrays 20V 0.145A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1033X-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3; SC-89-6
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers