Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312BDS-T1-E3 SI2312BDS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028378-SI2312BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 12nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028378-SI2312BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 12nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312BDS-T1-E3 - 028378-SI2312BDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312BDS-T1-E3
028378-SI2312BDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312BDS-T1-E3 028378-SI2312BDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028378-SI2312BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 12nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028378-SI2312BDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.9A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 12nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 31 mOhm @ 5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - SI2312BDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2312BDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2312BDS-T1-E3DKR-ND
N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2312BDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2312BDS-T1-E3TR-ND
Single FETs, MOSFETs SI2312BDS-T1-E3TR-ND
N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2312BDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2312BDS-T1-E3CT-ND
Single FETs, MOSFETs SI2312BDS-T1-E3CT-ND
N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 3.9A SOT-23 MOSFET Transistor
278-SI2312BDS-T1-E3
N-Channel 20V 3.9A SOT-23 MOSFET Transistor 278-SI2312BDS-T1-E3
N-Channel Si JFET, 20V, 3.9A, 31mR RdsOn, SOT-23-3 Product overview: SI2312BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2312BDS-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel Si JFET, 20V, 3.9A, 31mR RdsOn, SOT-23-3 Product overview: SI2312BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2312BDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 20V 3.9A

MOSFET N-Channel 20V 3.9A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2312BDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2312BDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2312BDS-T1-E3
MOSFET N-CH 20V 3.9A SOT23-3

MOSFET N-CH 20V 3.9A SOT23-3

Supplier's Site
N Channel Mosfet; Channel Type Vishay - 51K6950 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
51K6950
N Channel Mosfet; Channel Type Vishay 51K6950
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV; Power Dissipation:750mW RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV; Power Dissipation:750mW RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 3.9A, Sot-23-3; Transistor Polarity Vishay - 24AJ1911 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 3.9A, Sot-23-3; Transistor Polarity Vishay
24AJ1911
Mosfet, N-Ch, 20V, 3.9A, Sot-23-3; Transistor Polarity Vishay 24AJ1911
MOSFET, N-CH, 20V, 3.9A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 3.9A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 20V, 0.025Ohm, 3.9A, Sot-23-3, Full Reel; Channel Type Vishay - 85W0175 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 0.025Ohm, 3.9A, Sot-23-3, Full Reel; Channel Type Vishay
85W0175
Mosfet, N Channel, 20V, 0.025Ohm, 3.9A, Sot-23-3, Full Reel; Channel Type Vishay 85W0175
MOSFET, N CHANNEL, 20V, 0.025OHM, 3.9A, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 0.025OHM, 3.9A, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2312BDS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2312BDS-T1-E3
20V 3.9A 750mW 31mΩ@4.5V,5A 850mV@250uA N Channel SOT-23 MOSFETs ROHS

20V 3.9A 750mW 31mΩ@4.5V,5A 850mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2312BDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2312BDS-T1-E3
Single FETs, MOSFETs SI2312BDS-T1-E3
MOSFET N-CH 20V 3.9A SOT23-3

MOSFET N-CH 20V 3.9A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028378-SI2312BDS-T1-E3 SI2312BDS-T1-E3DKR-ND 278-SI2312BDS-T1-E3 SI2312BDS-T1-E3 SI2312BDS-T1-E3 51K6950 24AJ1911 85W0175 SI2312BDS-T1-E3 SI2312BDS-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312BDS-T1-E3 Single FETs, MOSFETs N-Channel 20V 3.9A SOT-23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet; Channel Type Vishay Mosfet, N-Ch, 20V, 3.9A, Sot-23-3; Transistor Polarity Vishay Mosfet, N Channel, 20V, 0.025Ohm, 3.9A, Sot-23-3, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data