Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-GE3 SI1302DL-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 122618-SI1302DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Family Name: Si1302DL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.4nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; RTF015N03TL; 2SK1586-T1-AZ; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 122618-SI1302DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Family Name: Si1302DL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.4nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; RTF015N03TL; 2SK1586-T1-AZ; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-GE3 - 122618-SI1302DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-GE3
122618-SI1302DL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-GE3 122618-SI1302DL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 122618-SI1302DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Family Name: Si1302DL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.4nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; RTF015N03TL; 2SK1586-T1-AZ; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 122618-SI1302DL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Family Name: Si1302DL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.4nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 480 mOhm @ 600mA, 10V
Alternative Parts (Cross-Reference): PMF400UN; PMF400UN,115; RTF015N03TL; 2SK1586-T1-AZ;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 600MA MOSFET Transistor
278-SI1302DL-T1-GE3
30V 600MA MOSFET Transistor 278-SI1302DL-T1-GE3
MOSFET N-CH 30V 600MA SC-70-3 Product overview: SI1302DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1302DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 600MA SC-70-3 Product overview: SI1302DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1302DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1302DL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1302DL-T1-GE3DKR-ND
Single FETs, MOSFETs SI1302DL-T1-GE3DKR-ND
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1302DL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1302DL-T1-GE3TR-ND
Single FETs, MOSFETs SI1302DL-T1-GE3TR-ND
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1302DL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1302DL-T1-GE3CT-ND
Single FETs, MOSFETs SI1302DL-T1-GE3CT-ND
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1302DL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1302DL-T1-GE3
Single FETs, MOSFETs SI1302DL-T1-GE3
MOSFET N-CH 30V 600MA SC70-3

MOSFET N-CH 30V 600MA SC70-3

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.6A, Sc-70 Rohs Compliant Vishay - 57AJ0423 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.6A, Sc-70 Rohs Compliant Vishay
57AJ0423
Mosfet, N-Ch, 30V, 0.6A, Sc-70 Rohs Compliant Vishay 57AJ0423
MOSFET, N-CH, 30V, 0.6A, SC-70 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.6A, SC-70 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SC70-3

MOSFET 30V Vds 20V Vgs SC70-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1302DL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1302DL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1302DL-T1-GE3
MOSFET N-CH 30V 600MA SC70-3

MOSFET N-CH 30V 600MA SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 122618-SI1302DL-T1-GE3 278-SI1302DL-T1-GE3 SI1302DL-T1-GE3DKR-ND SI1302DL-T1-GE3 57AJ0423 SI1302DL-T1-GE3 SI1302DL-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-GE3 30V 600MA MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 0.6A, Sc-70 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 280 milliwatts 280 milliwatts 280 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data