The SH8MA2GZETB is a dual-channel power MOSFET array featuring both N-channel and P-channel transistors, designed for surface mount applications in an 8-SOP package. It operates with a maximum drain-source voltage of 30V for the N-channel and -30V for the P-channel, with a continuous drain current rating of ±4.5A. The device has a low on-resistance of 80mΩ for the N-channel and 82mΩ for the P-channel, contributing to efficient performance in switching applications. The maximum power dissipation is rated at 2.7W, and the operating junction temperature can reach up to 150°C. The product is RoHS compliant and features Pb-free lead plating, making it suitable for environmentally conscious designs. It is packaged in a reel with a quantity of 2500 units, facilitating automated assembly processes. The SH8MA2GZETB is ideal for applications requiring compact, efficient switching solutions in RF and other electronic circuits.
Mosfet Array N and P-Channel 30V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
MOSFET N/P-CH 30V 4.5A 8SOP Product overview: SH8MA2GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8MA2GZETB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 933372-SH8MA2GZETB
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SH8MA2
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: SH8MA2GZETBDKR, SH8MA2GZETBCT, SH8MA2GZETBTR
MOSFET N/P-CH 30V 4.5A 8SOP
SH8MA2 IS A POWER MOSFET WITH LO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SH8MA2GZETBTR-ND | 289-SH8MA2GZETB | 933372-SH8MA2GZETB | SH8MA2GZETB | SH8MA2GZETB | SH8MA2GZETB |
| Product Name | FET, MOSFET Arrays | 30V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8MA2GZETB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SOP | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0017 to 0.0020 kS | |||||
| PD | 2.7 milliwatts |